Mini-Circuits 2 x 16 Blocking Switch Matrix, DC to 18 GHz, Rack-Mounted ZTVX-16-18-S

Description
Mini-Circuits’ ZTVX-16-18 is a flexible, 2 by 16 blocking switch matrix covering DC to 18 GHz with low insertion loss and high isolation. The compact 2U height, 19-inch rack-mountable chassis includes all RF connections (SMA) on the front panel. This system is ideal for expanding a standard 2 port VNA for multi-port or multi-device testing: y Parallel testing of multiple 2 port devices such as filter or amplifier characterisation y Production testing of splitter / combiner or switch components with high port counts y Testing of MIMO systems with high channel counts The system can be controlled via USB or Ethernet (supporting both HTTP and Telnet network protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems). The full ZTVX series also includes options for both 50Ω and 75Ω testing over a range of frequency bands, with switch configurations from 2 x 8 up to 2 x 32.
Request a Quote
Description
Mini-Circuits’ ZTVX-16-18 is a flexible, 2 by 16 blocking switch matrix covering DC to 18 GHz with low insertion loss and high isolation. The compact 2U height, 19-inch rack-mountable chassis includes all RF connections (SMA) on the front panel. This system is ideal for expanding a standard 2 port VNA for multi-port or multi-device testing: y Parallel testing of multiple 2 port devices such as filter or amplifier characterisation y Production testing of splitter / combiner or switch components with high port counts y Testing of MIMO systems with high channel counts The system can be controlled via USB or Ethernet (supporting both HTTP and Telnet network protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems). The full ZTVX series also includes options for both 50Ω and 75Ω testing over a range of frequency bands, with switch configurations from 2 x 8 up to 2 x 32.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZTVX-16-18-S is a 2 by 16 blocking switch matrix for DC to 18 GHz, designed for rack-mounted use in production test automation and VNA extension. It features a 19-inch wide, 2U high chassis with SMA female connectors on the front panel for two inputs and 16 outputs. The unit supports bi-directional operation, with insertion loss up to 2.5 dB, isolation of at least 90 dB, and a maximum input power of +30 dBm. It includes USB HID and Ethernet (HTTP, Telnet) control, operates from 90-260 VAC mains, and consumes 86 W maximum. The case is aluminum with a protective coating and includes a cooling fan, power switch, and carry handles. RoHS compliant.

Datasheet Summary
Powered by GS/AI

The ZTVX-16-18-S is a 2 by 16 blocking switch matrix for DC to 18 GHz, designed for rack-mounted use in production test automation and VNA extension. It features a 19-inch wide, 2U high chassis with SMA female connectors on the front panel for two inputs and 16 outputs. The unit supports bi-directional operation, with insertion loss up to 2.5 dB, isolation of at least 90 dB, and a maximum input power of +30 dBm. It includes USB HID and Ethernet (HTTP, Telnet) control, operates from 90-260 VAC mains, and consumes 86 W maximum. The case is aluminum with a protective coating and includes a cooling fan, power switch, and carry handles. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
2 x 16 Blocking Switch Matrix, DC to 18 GHz, Rack-Mounted - ZTVX-16-18-S - Mini-Circuits
Brooklyn, NY, United States
2 x 16 Blocking Switch Matrix, DC to 18 GHz, Rack-Mounted
ZTVX-16-18-S
2 x 16 Blocking Switch Matrix, DC to 18 GHz, Rack-Mounted ZTVX-16-18-S
Mini-Circuits’ ZTVX-16-18 is a flexible, 2 by 16 blocking switch matrix covering DC to 18 GHz with low insertion loss and high isolation. The compact 2U height, 19-inch rack-mountable chassis includes all RF connections (SMA) on the front panel. This system is ideal for expanding a standard 2 port VNA for multi-port or multi-device testing: y Parallel testing of multiple 2 port devices such as filter or amplifier characterisation y Production testing of splitter / combiner or switch components with high port counts y Testing of MIMO systems with high channel counts The system can be controlled via USB or Ethernet (supporting both HTTP and Telnet network protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems). The full ZTVX series also includes options for both 50Ω and 75Ω testing over a range of frequency bands, with switch configurations from 2 x 8 up to 2 x 32.

Mini-Circuits’ ZTVX-16-18 is a flexible, 2 by 16 blocking switch matrix covering DC to 18 GHz with low insertion loss and high isolation. The compact 2U height, 19-inch rack-mountable chassis includes all RF connections (SMA) on the front panel. This system is ideal for expanding a standard 2 port VNA for multi-port or multi-device testing: y Parallel testing of multiple 2 port devices such as filter or amplifier characterisation y Production testing of splitter / combiner or switch components with high port counts y Testing of MIMO systems with high channel counts The system can be controlled via USB or Ethernet (supporting both HTTP and Telnet network protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems). The full ZTVX series also includes options for both 50Ω and 75Ω testing over a range of frequency bands, with switch configurations from 2 x 8 up to 2 x 32.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number ZTVX-16-18-S
Product Name 2 x 16 Blocking Switch Matrix, DC to 18 GHz, Rack-Mounted
Connector SMA
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP6T, Mechanical Switch, DC - 26500 MHz, 50Ω - RC-1SP6T-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
Mechanical Switch Assembly, 16 x SPDT, DC - 18 GHz, 2U, SMA - ZT-16SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
Absorptive SPDT, Solid State Switch, 500 - 6000 MHz, 50Ω - ZFSWA2-63DR+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Frequency Range 500 to 6000 MHz
Insertion Loss 1 to 2.6 dB
View Details
Millimeter Wave Switches (DC-40 GHz), 8 x Absorptive SPDT - RC-8SPDT-A40 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details