Mini-Circuits Flexible Test Cable, 18.0 GHz, 39.4″ ULC-1M-NMNM+

Description
Mini-Circuits' ULC-SMSM+ are ultra-flexible cables which provide wideband performance from DC to 18 GHz with low insertion loss and excellent VSWR. The cable is designed for stability of phase and amplitude versus flexure while offering tremendous durability and reliability. Its unique construction of a triple shielded cable with a unique molded boot allows the cable to have the greatest of flexibility and yet handle the demanding lab environments where constant bending and flexing are required. In addition, they feature N-Male stainless steel connectors. Available from stock in a variety of lengths to support many different requirements.
Request a Quote
Description
Mini-Circuits' ULC-SMSM+ are ultra-flexible cables which provide wideband performance from DC to 18 GHz with low insertion loss and excellent VSWR. The cable is designed for stability of phase and amplitude versus flexure while offering tremendous durability and reliability. Its unique construction of a triple shielded cable with a unique molded boot allows the cable to have the greatest of flexibility and yet handle the demanding lab environments where constant bending and flexing are required. In addition, they feature N-Male stainless steel connectors. Available from stock in a variety of lengths to support many different requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ULC-1M-NMNM+ is an ultra-flexible test cable designed for DC to 18 GHz applications, featuring N-male connectors and a 1-meter length. It has a static bend radius of 0.75 inch and a dynamic bend radius of 2.0 inches, with performance qualified for 20,000 flexure cycles. Construction includes a triple-shielded cable with polyurethane jacket and stainless steel connectors with gold-plated beryllium copper center contacts. Operating and storage temperature range is -55°C to +85°C, with maximum power handling of 210 W at 2 GHz, 120 W at 6 GHz, 82 W at 12 GHz, and 67 W at 18 GHz. The case style is NS2208-3.28, measuring 20.62 mm in length and weighing 77 grams.

Datasheet Summary
Powered by GS/AI

The ULC-1M-NMNM+ is an ultra-flexible test cable designed for DC to 18 GHz applications, featuring N-male connectors and a 1-meter length. It has a static bend radius of 0.75 inch and a dynamic bend radius of 2.0 inches, with performance qualified for 20,000 flexure cycles. Construction includes a triple-shielded cable with polyurethane jacket and stainless steel connectors with gold-plated beryllium copper center contacts. Operating and storage temperature range is -55°C to +85°C, with maximum power handling of 210 W at 2 GHz, 120 W at 6 GHz, 82 W at 12 GHz, and 67 W at 18 GHz. The case style is NS2208-3.28, measuring 20.62 mm in length and weighing 77 grams.

Suppliers

Company
Product
Description
Supplier Links
Flexible Test Cable, 18.0 GHz, 39.4″ - ULC-1M-NMNM+ - Mini-Circuits
Brooklyn, NY, United States
Flexible Test Cable, 18.0 GHz, 39.4″
ULC-1M-NMNM+
Flexible Test Cable, 18.0 GHz, 39.4″ ULC-1M-NMNM+
Mini-Circuits' ULC-SMSM+ are ultra-flexible cables which provide wideband performance from DC to 18 GHz with low insertion loss and excellent VSWR. The cable is designed for stability of phase and amplitude versus flexure while offering tremendous durability and reliability. Its unique construction of a triple shielded cable with a unique molded boot allows the cable to have the greatest of flexibility and yet handle the demanding lab environments where constant bending and flexing are required. In addition, they feature N-Male stainless steel connectors. Available from stock in a variety of lengths to support many different requirements.

Mini-Circuits' ULC-SMSM+ are ultra-flexible cables which provide wideband performance from DC to 18 GHz with low insertion loss and excellent VSWR. The cable is designed for stability of phase and amplitude versus flexure while offering tremendous durability and reliability. Its unique construction of a triple shielded cable with a unique molded boot allows the cable to have the greatest of flexibility and yet handle the demanding lab environments where constant bending and flexing are required. In addition, they feature N-Male stainless steel connectors. Available from stock in a variety of lengths to support many different requirements.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Cable Assemblies
Product Number ULC-1M-NMNM+
Product Name Flexible Test Cable, 18.0 GHz, 39.4″
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.17 ft (3.56 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m) - CBL-6FT-SMNM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers