Mini-Circuits Hand-Flex Interconnect, 0.141" center diameter, 3.0 GHz, 14.0″ 141-14BM+

Description
Mini-Circuits' 141 BM+ Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental test chambers and more. The hand-formable cable provides a minimum bend radius of 8 mm to accommodate tight layouts without the need for bending tools, adapters or brackets. BNC male connectors make these cables ideal for connection of assemblies with BNC connector types. 141 BM+ Series cables are available in a variety of lengths to meet your system needs.
Request a Quote
Description
Mini-Circuits' 141 BM+ Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental test chambers and more. The hand-formable cable provides a minimum bend radius of 8 mm to accommodate tight layouts without the need for bending tools, adapters or brackets. BNC male connectors make these cables ideal for connection of assemblies with BNC connector types. 141 BM+ Series cables are available in a variety of lengths to meet your system needs.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 141-14BM+ is a 50 Ω, 14-inch Hand-Flex™ coaxial cable with BNC male connectors, designed for interconnecting RF components in applications requiring flexible routing without bending tools. It has a minimum bend radius of 8 mm, operates from DC to 18 GHz, and exhibits an insertion loss of 0.35 dB at 3 GHz and a return loss of 22.5 dB at 3 GHz. The cable supports power levels of 180 W at 3 GHz and 546 W at 0.5 GHz, with an operating temperature range of -55 °C to +105 °C. The cable construction features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, copper braid shield with tin soak, and an FEP blue jacket. Its dimensions are 355.6 mm in length, with connector body and coupling nut dimensions of 14.5 mm and 14.9 mm, respectively.

Datasheet Summary
Powered by GS/AI

The 141-14BM+ is a 50 Ω, 14-inch Hand-Flex™ coaxial cable with BNC male connectors, designed for interconnecting RF components in applications requiring flexible routing without bending tools. It has a minimum bend radius of 8 mm, operates from DC to 18 GHz, and exhibits an insertion loss of 0.35 dB at 3 GHz and a return loss of 22.5 dB at 3 GHz. The cable supports power levels of 180 W at 3 GHz and 546 W at 0.5 GHz, with an operating temperature range of -55 °C to +105 °C. The cable construction features a silver-plated copper-clad steel center conductor, solid PTFE dielectric, copper braid shield with tin soak, and an FEP blue jacket. Its dimensions are 355.6 mm in length, with connector body and coupling nut dimensions of 14.5 mm and 14.9 mm, respectively.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.141
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.141" center diameter, 3.0 GHz, 14.0″
141-14BM+
Hand-Flex Interconnect, 0.141" center diameter, 3.0 GHz, 14.0″ 141-14BM+
Mini-Circuits' 141 BM+ Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental test chambers and more. The hand-formable cable provides a minimum bend radius of 8 mm to accommodate tight layouts without the need for bending tools, adapters or brackets. BNC male connectors make these cables ideal for connection of assemblies with BNC connector types. 141 BM+ Series cables are available in a variety of lengths to meet your system needs.

Mini-Circuits' 141 BM+ Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental test chambers and more. The hand-formable cable provides a minimum bend radius of 8 mm to accommodate tight layouts without the need for bending tools, adapters or brackets. BNC male connectors make these cables ideal for connection of assemblies with BNC connector types. 141 BM+ Series cables are available in a variety of lengths to meet your system needs.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-141-14BM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-141-14BM+-ND
Coaxial Cables (RF) 3157-141-14BM+-ND
HAND-FLEX INTERCONNECT

HAND-FLEX INTERCONNECT

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 141-14BM+ 3157-141-14BM+-ND
Product Name Hand-Flex Interconnect, 0.141" center diameter, 3.0 GHz, 14.0″ Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Precision Test Cable, 40.0 GHz, 24.0″ - T40-2FT-VFVM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
Phase-Stable Flex Cable, DC-18 GHz, 6.0 ft. (1.8m) - CBN-6FT-TMTM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type TNC-Male
View Details
Armored Test Cable, 40.0 GHz, 39.4″ - KBL-1M-LOW+ - Mini-Circuits
Specs
Cable Length 3.28 ft (10 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.42 ft (4.32 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers