Mini-Circuits Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 3.0″ 086-3SBSMR+

Description
086-SBSMR+ Series Hand-Flex™ coaxial cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental and test chamber systems and more. The hand-formable cable provides a minimum bend radius of 6mm to accommodate tight layouts without the need for bending tools, adapters or brackets. SMA right angle to SMA bulkhead connectors make these cables ideal for perpendicular connections run directly to the front panel of rack-mounted equipment. The connectors feature an anti-torque nut to prevent cable stress during installation and an insulated outer jacket to minimize signal leakage. They are available in a range of lengths to meet a variety of connection requirements.
Request a Quote
Description
086-SBSMR+ Series Hand-Flex™ coaxial cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental and test chamber systems and more. The hand-formable cable provides a minimum bend radius of 6mm to accommodate tight layouts without the need for bending tools, adapters or brackets. SMA right angle to SMA bulkhead connectors make these cables ideal for perpendicular connections run directly to the front panel of rack-mounted equipment. The connectors feature an anti-torque nut to prevent cable stress during installation and an insulated outer jacket to minimize signal leakage. They are available in a range of lengths to meet a variety of connection requirements.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 086-3SBSMR+ is a 50Ω hand-formable coaxial cable with a 3-inch length, featuring a right-angle SMA-male connector and an SMA-female bulkhead connector, designed for DC to 18 GHz interconnect applications in compact systems. It has a minimum bend radius of 6 mm and includes an anti-torque nut to prevent cable stress during installation. The cable measures 76.20 mm in length, 12.95 mm in width, and 16.10 mm in height, with a panel mount thickness of up to 2.54 mm. It supports power handling of 211 W at 0.5 GHz and 35 W at 18 GHz, with insertion loss up to 0.93 dB and return loss down to 16 dB at 18 GHz. Operating and storage temperatures range from -55°C to +105°C. The center conductor is silver-plated copper-clad steel, the dielectric is solid PTFE, the shield is tin-soaked copper braid, and the jacket is FEP. Connectors meet MIL-STD-348.

Datasheet Summary
Powered by GS/AI

The 086-3SBSMR+ is a 50Ω hand-formable coaxial cable with a 3-inch length, featuring a right-angle SMA-male connector and an SMA-female bulkhead connector, designed for DC to 18 GHz interconnect applications in compact systems. It has a minimum bend radius of 6 mm and includes an anti-torque nut to prevent cable stress during installation. The cable measures 76.20 mm in length, 12.95 mm in width, and 16.10 mm in height, with a panel mount thickness of up to 2.54 mm. It supports power handling of 211 W at 0.5 GHz and 35 W at 18 GHz, with insertion loss up to 0.93 dB and return loss down to 16 dB at 18 GHz. Operating and storage temperatures range from -55°C to +105°C. The center conductor is silver-plated copper-clad steel, the dielectric is solid PTFE, the shield is tin-soaked copper braid, and the jacket is FEP. Connectors meet MIL-STD-348.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.086
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 3.0″
086-3SBSMR+
Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 3.0″ 086-3SBSMR+
086-SBSMR+ Series Hand-Flex™ coaxial cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental and test chamber systems and more. The hand-formable cable provides a minimum bend radius of 6mm to accommodate tight layouts without the need for bending tools, adapters or brackets. SMA right angle to SMA bulkhead connectors make these cables ideal for perpendicular connections run directly to the front panel of rack-mounted equipment. The connectors feature an anti-torque nut to prevent cable stress during installation and an insulated outer jacket to minimize signal leakage. They are available in a range of lengths to meet a variety of connection requirements.

086-SBSMR+ Series Hand-Flex™ coaxial cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental and test chamber systems and more. The hand-formable cable provides a minimum bend radius of 6mm to accommodate tight layouts without the need for bending tools, adapters or brackets. SMA right angle to SMA bulkhead connectors make these cables ideal for perpendicular connections run directly to the front panel of rack-mounted equipment. The connectors feature an anti-torque nut to prevent cable stress during installation and an insulated outer jacket to minimize signal leakage. They are available in a range of lengths to meet a variety of connection requirements.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-086-3SBSMR+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-086-3SBSMR+-ND
Coaxial Cables (RF) 3157-086-3SBSMR+-ND
"COAX CABLE SMA TO SMA 3"""

"COAX CABLE SMA TO SMA 3"""

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 086-3SBSMR+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
086-3SBSMR+
Cable Assemblies - Coaxial Cables (RF) 086-3SBSMR+
HFLEX BL CA SFB/SMR 3" ROHS

HFLEX BL CA SFB/SMR 3" ROHS

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 086-3SBSMR+ 3157-086-3SBSMR+-ND 086-3SBSMR+
Product Name Hand-Flex Interconnect, 0.086" center diameter, 18.0 GHz, 3.0″ Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.17 ft (3.56 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Hand-Flex Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
3 suppliers
Precision Test Cable, 18.0 GHz, 5.0 ft. (1.52m) - CBL-5FT-SMSM+ - Mini-Circuits
Specs
Cable Length 5 ft (15.24 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Flexible Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers