Mini-Circuits Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m) CBL-6FT-SMNM+

Description
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m)
Request a Quote
Description
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CBL-6FT-SMNM+ is a 6-foot (1.83-meter) RF test cable with SMA male to N-type male connectors, designed for DC to 18 GHz applications. It features a 50-ohm impedance, triple-shielded construction with silver-plated copper braid and FEP jacket, and passivated stainless steel connectors with gold-plated beryllium copper center contacts. The cable operates over a temperature range of -55 °C to +105 °C, with insertion loss up to 4.44 dB at 18 GHz and return loss as low as 22 dB at 12-18 GHz. Shielding effectiveness exceeds 100 dB, and power handling ranges from 88 W at 18 GHz to 891 W at 0.4 GHz. The overall dimensions are 10.67 mm in diameter and 22.35 mm in connector length, weighing 173 grams.

Datasheet Summary
Powered by GS/AI

CBL-6FT-SMNM+ is a 6-foot (1.83-meter) RF test cable with SMA male to N-type male connectors, designed for DC to 18 GHz applications. It features a 50-ohm impedance, triple-shielded construction with silver-plated copper braid and FEP jacket, and passivated stainless steel connectors with gold-plated beryllium copper center contacts. The cable operates over a temperature range of -55 °C to +105 °C, with insertion loss up to 4.44 dB at 18 GHz and return loss as low as 22 dB at 12-18 GHz. Shielding effectiveness exceeds 100 dB, and power handling ranges from 88 W at 18 GHz to 891 W at 0.4 GHz. The overall dimensions are 10.67 mm in diameter and 22.35 mm in connector length, weighing 173 grams.

Suppliers

Company
Product
Description
Supplier Links
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m) - CBL-6FT-SMNM+ - Mini-Circuits
Brooklyn, NY, United States
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m)
CBL-6FT-SMNM+
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m) CBL-6FT-SMNM+
Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m)

Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m)

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-CBL-6FT-SMNM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-CBL-6FT-SMNM+-ND
Coaxial Cables (RF) 3157-CBL-6FT-SMNM+-ND
COAX CBL SMA TO N-TYPE 6'

COAX CBL SMA TO N-TYPE 6'

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - CBL-6FT-SMNM+ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
CBL-6FT-SMNM+
Cable Assemblies - Coaxial Cables (RF) CBL-6FT-SMNM+
PRECISION TEST CABLE, 18.0 GHZ

PRECISION TEST CABLE, 18.0 GHZ

Supplier's Site

Technical Specifications

  Mini-Circuits DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number CBL-6FT-SMNM+ 3157-CBL-6FT-SMNM+-ND CBL-6FT-SMNM+
Product Name Precision Test Cable, 18.0 GHz, 6.0 ft. (1.83m) Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF)
Cable Length 6 ft (18.29 dm) 6 ft (18.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Phase-Stable Flex Cable, DC-26.5 GHz., 6.0 ft. (1.8m) - CBN-6FT-SMSM+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Connector Type SMA-Male
View Details
2 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.1667 ft (0.5080 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
3 suppliers
Precision Test Cable, Economy, 40.0 GHz, 24.0″ - E40-2FT-KMKM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
3 suppliers