Mini-Circuits Hand-Flex Interconnect, 0.086" center diameter, 3.0 GHz, 12.0″ 086-12BM+

Description
The 086-BM+ Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental test chambers and more. The hand- formable cable provides a minimum bend radius of 6mm to accommodate tight layouts without the need for bending tools, adapters or brackets. BNC-male connectors make these cables ideal for connection of assemblies with BNC connector types. 086-BM+ series cables are available in a variety of lengths to meet your system needs.
Request a Quote
Description
The 086-BM+ Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental test chambers and more. The hand- formable cable provides a minimum bend radius of 6mm to accommodate tight layouts without the need for bending tools, adapters or brackets. BNC-male connectors make these cables ideal for connection of assemblies with BNC connector types. 086-BM+ series cables are available in a variety of lengths to meet your system needs.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 086-12BM+ is a 12-inch Hand-Flex™ coaxial cable with BNC-male connectors, designed for interconnecting coaxial components in systems requiring DC to 3 GHz operation. It has a 50 Ω impedance, a minimum bend radius of 6 mm, and an overall length of 304.80 mm. The cable uses a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and a tin-soaked copper braid shield with an FEP blue jacket. Operating temperature ranges from -55°C to +105°C, with power handling up to 211 W at 0.5 GHz and 80 W at 3 GHz. Insertion loss is 0.7 dB maximum at 3 GHz, and return loss is 19 dB minimum at 3 GHz.

Datasheet Summary
Powered by GS/AI

The 086-12BM+ is a 12-inch Hand-Flex™ coaxial cable with BNC-male connectors, designed for interconnecting coaxial components in systems requiring DC to 3 GHz operation. It has a 50 Ω impedance, a minimum bend radius of 6 mm, and an overall length of 304.80 mm. The cable uses a silver-plated copper-clad steel center conductor, solid PTFE dielectric, and a tin-soaked copper braid shield with an FEP blue jacket. Operating temperature ranges from -55°C to +105°C, with power handling up to 211 W at 0.5 GHz and 80 W at 3 GHz. Insertion loss is 0.7 dB maximum at 3 GHz, and return loss is 19 dB minimum at 3 GHz.

Suppliers

Company
Product
Description
Supplier Links
Hand-Flex Interconnect, 0.086
Brooklyn, NY, United States
Hand-Flex Interconnect, 0.086" center diameter, 3.0 GHz, 12.0″
086-12BM+
Hand-Flex Interconnect, 0.086" center diameter, 3.0 GHz, 12.0″ 086-12BM+
The 086-BM+ Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental test chambers and more. The hand- formable cable provides a minimum bend radius of 6mm to accommodate tight layouts without the need for bending tools, adapters or brackets. BNC-male connectors make these cables ideal for connection of assemblies with BNC connector types. 086-BM+ series cables are available in a variety of lengths to meet your system needs.

The 086-BM+ Series Hand-Flex™ Coaxial Cables are ideal for interconnecting coaxial components and sub-assemblies in a wide range of systems, including communications, military and aerospace, environmental test chambers and more. The hand- formable cable provides a minimum bend radius of 6mm to accommodate tight layouts without the need for bending tools, adapters or brackets. BNC-male connectors make these cables ideal for connection of assemblies with BNC connector types. 086-BM+ series cables are available in a variety of lengths to meet your system needs.

Supplier's Site Datasheet
Coaxial Cables (RF) - 3157-086-12BM+-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
3157-086-12BM+-ND
Coaxial Cables (RF) 3157-086-12BM+-ND
HAND-FLEX INTERCONNECT

HAND-FLEX INTERCONNECT

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 086-12BM+ 3157-086-12BM+-ND
Product Name Hand-Flex Interconnect, 0.086" center diameter, 3.0 GHz, 12.0″ Coaxial Cables (RF)
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details