The MSWA-2-20+ is a 50 W surface mount SPDT absorptive switch designed for DC to 2.0 GHz applications. It is packaged in the XX211 case with dimensions of 4.14 x 5.33 x 1.96 mm. The device operates from -40°C to 85°C and supports control voltages of 0/-8 V with a maximum control current of 0.2 mA at -8 V. Insertion loss is typ. 0.65 dB at DC and up to 1.20 dB at 2.0 GHz, isolation is min. 25 dB at 2.0 GHz, and VSWR is typ. 1.4:1 from 1 to 2 GHz. Switching times are typ. 9 ns turn-on and 3 ns turn-off. Video leakage is typ. 19 mVp-p. The part is RoHS compliant.
Absorptive SPDT, SMT Solid State Switch, DC - 2000 MHz, 50Ω
RF Switch IC Cellular, PCN SPDT 50Ohm
RF Switch IC Cellular, PCN SPDT 50Ohm
RF Switch IC Cellular, PCN SPDT 50Ohm
RF Switch IC Cellular, PCN SPDT 50Ohm
| Mini-Circuits | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches |
| Product Number | MSWA-2-20+ | 3157-MSWA-2-20+CT-ND | MSWA-2-20+ |
| Product Name | Absorptive SPDT, SMT Solid State Switch, DC - 2000 MHz, 50Ω | RF Switches | RF Switches |
| Package Type | Surface Mount | Surface Mount; "8-SOIC (0.154"", 3.90mm Width)" | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Impedance | 50 ohms | 50 ohms; 50Ohm | |
| Type | Single Pole Double Throw; Solid-State | Single Pole Double Throw | Single Pole Double Throw |