Mini-Circuits Mechanical Switch Assembly, 2 x SP12T, DC - 18 GHz, SMA RCM-2SP12T-18

Description
Mini-Circuits’ RCM-2SP12T-18 contains a pair of electro-mechanical SP12T switches operating over a wide bandwidth from DC to 18 GHz with high isolation and low insertion loss. Each absorptive switch is fail-safe / normally open with a break before make configuration and lifetime of 2 million switching cycles when used within the noted specifications. The switches are housed in a compact benchtop package with all SMA (female) RF connectors on the front along with LED indicators for a quick read out of switch states. Control and power connections are located on the rear panel. The switch assembly can be controlled via USB or Ethernet (supporting HTTP and Telnet network protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.
Request a Quote Datasheet
Description
Mini-Circuits’ RCM-2SP12T-18 contains a pair of electro-mechanical SP12T switches operating over a wide bandwidth from DC to 18 GHz with high isolation and low insertion loss. Each absorptive switch is fail-safe / normally open with a break before make configuration and lifetime of 2 million switching cycles when used within the noted specifications. The switches are housed in a compact benchtop package with all SMA (female) RF connectors on the front along with LED indicators for a quick read out of switch states. Control and power connections are located on the rear panel. The switch assembly can be controlled via USB or Ethernet (supporting HTTP and Telnet network protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Switch Assembly, 2 x SP12T, DC - 18 GHz, SMA - RCM-2SP12T-18 - Mini-Circuits
Brooklyn, NY, United States
Mechanical Switch Assembly, 2 x SP12T, DC - 18 GHz, SMA
RCM-2SP12T-18
Mechanical Switch Assembly, 2 x SP12T, DC - 18 GHz, SMA RCM-2SP12T-18
Mini-Circuits’ RCM-2SP12T-18 contains a pair of electro-mechanical SP12T switches operating over a wide bandwidth from DC to 18 GHz with high isolation and low insertion loss. Each absorptive switch is fail-safe / normally open with a break before make configuration and lifetime of 2 million switching cycles when used within the noted specifications. The switches are housed in a compact benchtop package with all SMA (female) RF connectors on the front along with LED indicators for a quick read out of switch states. Control and power connections are located on the rear panel. The switch assembly can be controlled via USB or Ethernet (supporting HTTP and Telnet network protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.

Mini-Circuits’ RCM-2SP12T-18 contains a pair of electro-mechanical SP12T switches operating over a wide bandwidth from DC to 18 GHz with high isolation and low insertion loss. Each absorptive switch is fail-safe / normally open with a break before make configuration and lifetime of 2 million switching cycles when used within the noted specifications. The switches are housed in a compact benchtop package with all SMA (female) RF connectors on the front along with LED indicators for a quick read out of switch states. Control and power connections are located on the rear panel. The switch assembly can be controlled via USB or Ethernet (supporting HTTP and Telnet network protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number RCM-2SP12T-18
Product Name Mechanical Switch Assembly, 2 x SP12T, DC - 18 GHz, SMA
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
Insertion Loss 0.2500 to 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Transfer, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-3MTS-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
2 suppliers
Reflective SPDT, Solid State Switch, DC - 5000 MHz, 50Ω - ZASW-2-50DRA+ - Mini-Circuits
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 5000 MHz
Insertion Loss 1.3 to 4.5 dB
View Details
2 suppliers
Absorptive SP4T, Solid State Switch, 0.1 - 18 GHz, 50Ω - TTL-1SP4T-183 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Absorptive SP4T, Solid State Switch, 1 - 6000 MHz, 50Ω - ZSWA4-63DRB+ - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers