Mini-Circuits Absorptive SP8T, Solid State Switch, 0.1 - 18 GHz, 50Ω TTL-1SP8T-183

Description
Mini-Circuits’ TTL-1SP8T-183 is a fast switching SP8T featuring low loss and high isolation over a wide bandwidth. The switch has an absorptive configuration with internal terminations on ports J1 to J8. Simple control via TTL logic levels allows integration with a wide range of microcontroller, embedded or custom systems, without the communication delays associated with USB or Ethernet control. This complete package enables exceptionally fast switching times down to 100 ns typically. The switch is supplied in a low profile package (7.00” x 1.50” x 0.70”) with 9 precision SMA (F) RF connectors and a D-Sub 9 pin port for power and control.
Request a Quote
Description
Mini-Circuits’ TTL-1SP8T-183 is a fast switching SP8T featuring low loss and high isolation over a wide bandwidth. The switch has an absorptive configuration with internal terminations on ports J1 to J8. Simple control via TTL logic levels allows integration with a wide range of microcontroller, embedded or custom systems, without the communication delays associated with USB or Ethernet control. This complete package enables exceptionally fast switching times down to 100 ns typically. The switch is supplied in a low profile package (7.00” x 1.50” x 0.70”) with 9 precision SMA (F) RF connectors and a D-Sub 9 pin port for power and control.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Mini-Circuits' TTL-1SP8T-183 is a solid-state absorptive SP8T switch designed for RF signal routing in applications from 0.1 to 18 GHz. It features low insertion loss, high isolation, and a 100 ns switching time with TTL control for direct microcontroller integration. The device is packaged in a low-profile enclosure measuring 7.00" x 1.50" x 0.70", with nine SMA female RF connectors and a D-Sub 9-pin control port. It supports +30 dBm RF input power during hot switching and provides internal terminations on all output ports. The operating temperature range is -10°C to 60°C, with a +5 V DC supply requiring 170 mA typical current and a -5 V DC supply requiring -20 mA. The switch meets environmental rating ENV55T2 and is controlled via a standard 6-foot D-Sub 9-pin cable.

Datasheet Summary
Powered by GS/AI

Mini-Circuits' TTL-1SP8T-183 is a solid-state absorptive SP8T switch designed for RF signal routing in applications from 0.1 to 18 GHz. It features low insertion loss, high isolation, and a 100 ns switching time with TTL control for direct microcontroller integration. The device is packaged in a low-profile enclosure measuring 7.00" x 1.50" x 0.70", with nine SMA female RF connectors and a D-Sub 9-pin control port. It supports +30 dBm RF input power during hot switching and provides internal terminations on all output ports. The operating temperature range is -10°C to 60°C, with a +5 V DC supply requiring 170 mA typical current and a -5 V DC supply requiring -20 mA. The switch meets environmental rating ENV55T2 and is controlled via a standard 6-foot D-Sub 9-pin cable.

Suppliers

Company
Product
Description
Supplier Links
Absorptive SP8T, Solid State Switch, 0.1 - 18 GHz, 50Ω - TTL-1SP8T-183 - Mini-Circuits
Brooklyn, NY, United States
Absorptive SP8T, Solid State Switch, 0.1 - 18 GHz, 50Ω
TTL-1SP8T-183
Absorptive SP8T, Solid State Switch, 0.1 - 18 GHz, 50Ω TTL-1SP8T-183
Mini-Circuits’ TTL-1SP8T-183 is a fast switching SP8T featuring low loss and high isolation over a wide bandwidth. The switch has an absorptive configuration with internal terminations on ports J1 to J8. Simple control via TTL logic levels allows integration with a wide range of microcontroller, embedded or custom systems, without the communication delays associated with USB or Ethernet control. This complete package enables exceptionally fast switching times down to 100 ns typically. The switch is supplied in a low profile package (7.00” x 1.50” x 0.70”) with 9 precision SMA (F) RF connectors and a D-Sub 9 pin port for power and control.

Mini-Circuits’ TTL-1SP8T-183 is a fast switching SP8T featuring low loss and high isolation over a wide bandwidth. The switch has an absorptive configuration with internal terminations on ports J1 to J8. Simple control via TTL logic levels allows integration with a wide range of microcontroller, embedded or custom systems, without the communication delays associated with USB or Ethernet control. This complete package enables exceptionally fast switching times down to 100 ns typically. The switch is supplied in a low profile package (7.00” x 1.50” x 0.70”) with 9 precision SMA (F) RF connectors and a D-Sub 9 pin port for power and control.

Supplier's Site Datasheet
RF Switches - 3157-TTL-1SP8T-183-ND - DigiKey
Thief River Falls, MN, United States
SS SWITCH, 0.1 - 18 GHZ, 50

SS SWITCH, 0.1 - 18 GHZ, 50

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Switches RF Switches
Product Number TTL-1SP8T-183 3157-TTL-1SP8T-183-ND
Product Name Absorptive SP8T, Solid State Switch, 0.1 - 18 GHz, 50Ω RF Switches
Package Type Connectorized Chassis Mount
Connector SMA
Operating Temperature -10 to 60 C (14 to 140 F) -10 to 60 C (14 to 140 F)
Frequency Range 100 to 18000 MHz 100 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Millimeter Wave Switches (DC-40 GHz), 8 x Absorptive SPDT - RC-8SPDT-A40 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details
Reflective SPDT, Solid State Switch, DC - 5000 MHz, 50Ω - ZYSW-2-50DRB+ - Mini-Circuits
Specs
Connector SMA
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 5000 MHz
View Details
Mechanical Switch Assembly, 8 x SPDT, DC - 26.5 GHz, SMA - RC-8SPDT-A26 - Mini-Circuits
Specs
Connector SMA
Frequency Range 26500 MHz
Insertion Loss 0.1500 to 0.8000 dB
View Details
Reflective SPDT, SMT Solid State Switch, 5 - 6000 MHz, 50Ω - JSW2-63VHDRG+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 6000 MHz
View Details
3 suppliers