Mini-Circuits Transfer, Mechanical Switch, DC - 18000 MHz, 50Ω MTS-18XL-B+

Description
Transfer, Mechanical Switch, DC - 18000 MHz, 50Ω
Request a Quote
Description
Transfer, Mechanical Switch, DC - 18000 MHz, 50Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

MTS-18XL-B+ is a mechanical transfer switch designed for DC to 18 GHz applications, featuring a break-before-make configuration and failsafe operation. It uses SMA connectors and has a DS810 case style with dimensions of 50.04 mm × 25.91 mm × 13.46 mm. The switch operates with a 24V DC control voltage (±1V nominal) and has a switching time of 20 ms. It handles up to 10 W RF power per port, with insertion loss of 0.25 dB typ. at 12-18 GHz and isolation of 76 dB typ. at 12-18 GHz. VSWR is 1.30 max. at 12-18 GHz. The device is rated for an operating temperature range of −15°C to +45°C and offers a minimum life of 10 million switch cycles at 0 dBm RF power. It is RoHS compliant and protected by US patents 5,272,458; 6,414,577; 6,650,210; 7,633,361; 7,843,289.

Datasheet Summary
Powered by GS/AI

MTS-18XL-B+ is a mechanical transfer switch designed for DC to 18 GHz applications, featuring a break-before-make configuration and failsafe operation. It uses SMA connectors and has a DS810 case style with dimensions of 50.04 mm × 25.91 mm × 13.46 mm. The switch operates with a 24V DC control voltage (±1V nominal) and has a switching time of 20 ms. It handles up to 10 W RF power per port, with insertion loss of 0.25 dB typ. at 12-18 GHz and isolation of 76 dB typ. at 12-18 GHz. VSWR is 1.30 max. at 12-18 GHz. The device is rated for an operating temperature range of −15°C to +45°C and offers a minimum life of 10 million switch cycles at 0 dBm RF power. It is RoHS compliant and protected by US patents 5,272,458; 6,414,577; 6,650,210; 7,633,361; 7,843,289.

Suppliers

Company
Product
Description
Supplier Links
Transfer, Mechanical Switch, DC - 18000 MHz, 50Ω - MTS-18XL-B+ - Mini-Circuits
Brooklyn, NY, United States
Transfer, Mechanical Switch, DC - 18000 MHz, 50Ω
MTS-18XL-B+
Transfer, Mechanical Switch, DC - 18000 MHz, 50Ω MTS-18XL-B+
Transfer, Mechanical Switch, DC - 18000 MHz, 50Ω

Transfer, Mechanical Switch, DC - 18000 MHz, 50Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number MTS-18XL-B+
Product Name Transfer, Mechanical Switch, DC - 18000 MHz, 50Ω
Operating Temperature -15 to 45 C (5 to 113 F)
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, Mechanical Switch, DC - 26500 MHz, 50Ω - RC-2SPDT-A26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
Bi-Phase, SMT Pin Diode Switch, 2 - 400 MHz, 50Ω - RAS-1+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Impedance 50 ohms
View Details
Mechanical Switch Assembly, 16 x SPDT, DC - 18 GHz, 2U, SMA - ZT-16SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
Reflective SPDT, SMT Solid State Switch, 50 - 3000 MHz, 50Ω - VSW2-33-10W+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 50 to 3000 MHz
View Details
3 suppliers