Mini-Circuits TERMINATION SMA-M 25W RoHS TERM-25W-183S+

Description
Mini-Circuits’ TERM-25W-183S+ is an ultra-wideband 50Ω high power termination capable of absorbing signals up to 25 W from DC to 18 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model has SMA male connectors, allowing connections with SMA female connectors. The unit features rugged construction for a long life of use and comes in passivated stainless steel connector with black anodized aluminum housing.
Request a Quote
Description
Mini-Circuits’ TERM-25W-183S+ is an ultra-wideband 50Ω high power termination capable of absorbing signals up to 25 W from DC to 18 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model has SMA male connectors, allowing connections with SMA female connectors. The unit features rugged construction for a long life of use and comes in passivated stainless steel connector with black anodized aluminum housing.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

TERM-25W-183S+ is a 50Ω coaxial high-power termination designed to absorb signals up to 25 W from DC to 18 GHz with SMA male connectors. It features a passivated stainless steel connector and black anodized aluminum housing, with a case style LL2798-1 and a weight of 409 grams. Return loss is 26 dB typical up to 18 GHz, and power handling derates linearly from 25 W at +25°C to 10 W at +100°C. The operating and storage temperature range is -55°C to +100°C.

Datasheet Summary
Powered by GS/AI

TERM-25W-183S+ is a 50Ω coaxial high-power termination designed to absorb signals up to 25 W from DC to 18 GHz with SMA male connectors. It features a passivated stainless steel connector and black anodized aluminum housing, with a case style LL2798-1 and a weight of 409 grams. Return loss is 26 dB typical up to 18 GHz, and power handling derates linearly from 25 W at +25°C to 10 W at +100°C. The operating and storage temperature range is -55°C to +100°C.

Suppliers

Company
Product
Description
Supplier Links
TERMINATION SMA-M 25W RoHS - TERM-25W-183S+ - Mini-Circuits
Brooklyn, NY, United States
TERMINATION SMA-M 25W RoHS
TERM-25W-183S+
TERMINATION SMA-M 25W RoHS TERM-25W-183S+
Mini-Circuits’ TERM-25W-183S+ is an ultra-wideband 50Ω high power termination capable of absorbing signals up to 25 W from DC to 18 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model has SMA male connectors, allowing connections with SMA female connectors. The unit features rugged construction for a long life of use and comes in passivated stainless steel connector with black anodized aluminum housing.

Mini-Circuits’ TERM-25W-183S+ is an ultra-wideband 50Ω high power termination capable of absorbing signals up to 25 W from DC to 18 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model has SMA male connectors, allowing connections with SMA female connectors. The unit features rugged construction for a long life of use and comes in passivated stainless steel connector with black anodized aluminum housing.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Electrical Terminations
Product Number TERM-25W-183S+
Product Name TERMINATION SMA-M 25W RoHS
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

TERM / TNC / RoHS - TTRM-50+ - Mini-Circuits
Specs
Connector Type TNC
Standards and Certifications RoHS
Frequency Range 6000 MHz
View Details
TERMINATION SMA-M 5W RoHS - TERM-5W-183S+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
TERMINATION N-M 5W RoHS - TERM-5W-183N+ - Mini-Circuits
Specs
Connector Type Type N
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
TERM SMP-F DC-18GHz RoHS - SMPF-TERM50+ - Mini-Circuits
Specs
Connector Type SMP
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details