Mini-Circuits TERM / TNC / RoHS TTRM-50+

Description
Mini-Circuits’ TTRM-50+ is a wideband 50Ω termination capable of absorbing signals up to 2W from DC to 6000 MHz. This model provides excellent return loss across its entire operating frequency range, effectively dissipating power with minimal signal reflection. The unit features and TNC-Male connector with rugged construction for a long life of use and comes in a Cu- Sn-Zn plated brass case measuring only 1.10 (l) x 0.48” (dia.).
Request a Quote Datasheet
Description
Mini-Circuits’ TTRM-50+ is a wideband 50Ω termination capable of absorbing signals up to 2W from DC to 6000 MHz. This model provides excellent return loss across its entire operating frequency range, effectively dissipating power with minimal signal reflection. The unit features and TNC-Male connector with rugged construction for a long life of use and comes in a Cu- Sn-Zn plated brass case measuring only 1.10 (l) x 0.48” (dia.).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TERM / TNC / RoHS - TTRM-50+ - Mini-Circuits
Brooklyn, NY, United States
TERM / TNC / RoHS
TTRM-50+
TERM / TNC / RoHS TTRM-50+
Mini-Circuits’ TTRM-50+ is a wideband 50Ω termination capable of absorbing signals up to 2W from DC to 6000 MHz. This model provides excellent return loss across its entire operating frequency range, effectively dissipating power with minimal signal reflection. The unit features and TNC-Male connector with rugged construction for a long life of use and comes in a Cu- Sn-Zn plated brass case measuring only 1.10 (l) x 0.48” (dia.).

Mini-Circuits’ TTRM-50+ is a wideband 50Ω termination capable of absorbing signals up to 2W from DC to 6000 MHz. This model provides excellent return loss across its entire operating frequency range, effectively dissipating power with minimal signal reflection. The unit features and TNC-Male connector with rugged construction for a long life of use and comes in a Cu- Sn-Zn plated brass case measuring only 1.10 (l) x 0.48” (dia.).

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Electrical Terminations
Product Number TTRM-50+
Product Name TERM / TNC / RoHS
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

TERM SMB-F DC-6GHz Au RoHS - ROSE-50+ - Mini-Circuits
Specs
Connector Type SMB
Standards and Certifications RoHS
Frequency Range 6000 MHz
View Details
TERM 1.85mm-F 65GHz 1W RoHS - ANNEF-50E+ - Mini-Circuits
Specs
Connector Type 1.85mm
Standards and Certifications RoHS
Frequency Range 65000 MHz
View Details
TERM / N / RoHS - KARN-50-18+ - Mini-Circuits
Specs
Connector Type Type N
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
TERM / SMA-M / 18GHZ RoHS - ANNE-50+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details