Mini-Circuits TERMINATION SMA-M 5W RoHS TERM-5W-183S+

Description
Mini-Circuits’ TERM-5W-183S+ is a wideband 50Ω high power termination capable of absorbing signals up to 5 W from DC to 18 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model has an SMA-Male connector, allowing connection to an SMA-Female connector. The unit
Request a Quote Datasheet
Description
Mini-Circuits’ TERM-5W-183S+ is a wideband 50Ω high power termination capable of absorbing signals up to 5 W from DC to 18 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model has an SMA-Male connector, allowing connection to an SMA-Female connector. The unit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TERMINATION SMA-M 5W RoHS - TERM-5W-183S+ - Mini-Circuits
Brooklyn, NY, United States
TERMINATION SMA-M 5W RoHS
TERM-5W-183S+
TERMINATION SMA-M 5W RoHS TERM-5W-183S+
Mini-Circuits’ TERM-5W-183S+ is a wideband 50Ω high power termination capable of absorbing signals up to 5 W from DC to 18 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model has an SMA-Male connector, allowing connection to an SMA-Female connector. The unit

Mini-Circuits’ TERM-5W-183S+ is a wideband 50Ω high power termination capable of absorbing signals up to 5 W from DC to 18 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model has an SMA-Male connector, allowing connection to an SMA-Female connector. The unit

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Electrical Terminations
Product Number TERM-5W-183S+
Product Name TERMINATION SMA-M 5W RoHS
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

TERM QK 2.92mm-M 40GHz 1W RoHS - ANNEQ-50K+ - Mini-Circuits
Specs
Connector Type 2.92mm
Standards and Certifications RoHS
Frequency Range 40000 MHz
View Details
TERM / 1.85MM-M / 65GHZ RoHS - ANNE-50E+ - Mini-Circuits
Specs
Connector Type 1.85mm
Standards and Certifications RoHS
Frequency Range 65000 MHz
View Details
TERM / N / RoHS - KARN-50+ - Mini-Circuits
Specs
Connector Type Type N
Standards and Certifications RoHS
Frequency Range 8000 MHz
View Details
TERMINATION SMA-M 25W RoHS - TERM-25W-183S+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details