Mini-Circuits TERM SMP-F DC-18GHz RoHS SMPF-TERM50+

Description
Mini-Circuits’ SMPF-TERM50+ is a wideband 50Ω termination capable of absorbing signals up to 1W from DC to 18 GHz. This model provides excellent return loss across its entire operating frequency range, effectively dissipating power with minimal signal reflection. The unit features and SMP-F connector with rugged construction for a long life of use and comes in a gold- plated beryllium copper case measuring only 0.5 (l) x 0.19” (dia.).
Request a Quote Datasheet
Description
Mini-Circuits’ SMPF-TERM50+ is a wideband 50Ω termination capable of absorbing signals up to 1W from DC to 18 GHz. This model provides excellent return loss across its entire operating frequency range, effectively dissipating power with minimal signal reflection. The unit features and SMP-F connector with rugged construction for a long life of use and comes in a gold- plated beryllium copper case measuring only 0.5 (l) x 0.19” (dia.).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TERM SMP-F DC-18GHz RoHS - SMPF-TERM50+ - Mini-Circuits
Brooklyn, NY, United States
TERM SMP-F DC-18GHz RoHS
SMPF-TERM50+
TERM SMP-F DC-18GHz RoHS SMPF-TERM50+
Mini-Circuits’ SMPF-TERM50+ is a wideband 50Ω termination capable of absorbing signals up to 1W from DC to 18 GHz. This model provides excellent return loss across its entire operating frequency range, effectively dissipating power with minimal signal reflection. The unit features and SMP-F connector with rugged construction for a long life of use and comes in a gold- plated beryllium copper case measuring only 0.5 (l) x 0.19” (dia.).

Mini-Circuits’ SMPF-TERM50+ is a wideband 50Ω termination capable of absorbing signals up to 1W from DC to 18 GHz. This model provides excellent return loss across its entire operating frequency range, effectively dissipating power with minimal signal reflection. The unit features and SMP-F connector with rugged construction for a long life of use and comes in a gold- plated beryllium copper case measuring only 0.5 (l) x 0.19” (dia.).

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Electrical Terminations
Product Number SMPF-TERM50+
Product Name TERM SMP-F DC-18GHz RoHS
Connector Type SMP
Unlock Full Specs
to access all available technical data

Similar Products

TERMINATION SMA-M 10W RoHS - TERM-10W-183S+ - Mini-Circuits
Specs
Connector Type SMA
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
TERM / 2.92MM-F / 40GHZ RoHS - ANNEF-50K+ - Mini-Circuits
Specs
Connector Type 2.92mm
Standards and Certifications RoHS
Frequency Range 40000 MHz
View Details
TERMINATION N-M 10W RoHS - TERM-10W-183N+ - Mini-Circuits
Specs
Connector Type Type N
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
TERM QK 2.92mm-M 40GHz 1W RoHS - ANNEQ-50K+ - Mini-Circuits
Specs
Connector Type 2.92mm
Standards and Certifications RoHS
Frequency Range 40000 MHz
View Details