Mini-Circuits TERMINATION N-M 5W RoHS TERM-5W-183N+

Description
Mini-Circuits’ TERM-5W-183N+ is a wideband 50Ω high power termination capable of absorbing signals up to 5 W from DC to 18 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model has an N-type male connector, allowing connection to an N-type female connector. The unit
Request a Quote Datasheet
Description
Mini-Circuits’ TERM-5W-183N+ is a wideband 50Ω high power termination capable of absorbing signals up to 5 W from DC to 18 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model has an N-type male connector, allowing connection to an N-type female connector. The unit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TERMINATION N-M 5W RoHS - TERM-5W-183N+ - Mini-Circuits
Brooklyn, NY, United States
TERMINATION N-M 5W RoHS
TERM-5W-183N+
TERMINATION N-M 5W RoHS TERM-5W-183N+
Mini-Circuits’ TERM-5W-183N+ is a wideband 50Ω high power termination capable of absorbing signals up to 5 W from DC to 18 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model has an N-type male connector, allowing connection to an N-type female connector. The unit

Mini-Circuits’ TERM-5W-183N+ is a wideband 50Ω high power termination capable of absorbing signals up to 5 W from DC to 18 GHz. It provides excellent return loss across its entire operating frequency range, effectively dissipating signal power with minimal reflections. This model has an N-type male connector, allowing connection to an N-type female connector. The unit

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Electrical Terminations
Product Number TERM-5W-183N+
Product Name TERMINATION N-M 5W RoHS
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

TERM / N / RoHS - KARN-50-18+ - Mini-Circuits
Specs
Connector Type Type N
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
TERM / N / RoHS - KARN-50+ - Mini-Circuits
Specs
Connector Type Type N
Standards and Certifications RoHS
Frequency Range 8000 MHz
View Details
TERM / BNC / RoHS - BTRM-50+ - Mini-Circuits
Specs
Connector Type BNC
Standards and Certifications RoHS
Frequency Range 4000 MHz
View Details
TERM / 2.4MM-M / 50GHZ RoHS - ANNE-50V+ - Mini-Circuits
Specs
Connector Type 2.4mm
Standards and Certifications RoHS
Frequency Range 50000 MHz
View Details