Mini-Circuits 43.5GHz 1.3A Bias Tee ZBT-44-1A-FT+

Description
Mini-Circuits’ ZBT-44-1A-FT+ is a wideband coaxial bias-tee covering frequencies from 10 MHz to 43.5 GHz with low insertion loss, excellent return loss, and high DC to RF isolation over its entire frequency range. This model is capable of handling up to +30 dBm (1 W) RF input power and DC input current up to 1.3 A, and is ideal for applications such as biasing amplifiers, laser diodes, active antennas and more.
Request a Quote
Description
Mini-Circuits’ ZBT-44-1A-FT+ is a wideband coaxial bias-tee covering frequencies from 10 MHz to 43.5 GHz with low insertion loss, excellent return loss, and high DC to RF isolation over its entire frequency range. This model is capable of handling up to +30 dBm (1 W) RF input power and DC input current up to 1.3 A, and is ideal for applications such as biasing amplifiers, laser diodes, active antennas and more.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Mini-Circuits' ZBT-44-1A-FT+ is a coaxial bias-tee designed for wideband RF applications from 10 MHz to 43.5 GHz, with 2.92 mm male and female connectors. It handles up to 1.3 A DC current and +30 dBm RF power, with insertion loss of 1.2 dB typical, input and output return loss of 15 dB and 20 dB typical respectively, and 40 dB isolation across the band. The device operates from -40 °C to +85 °C and weighs 32 grams. It is RoHS compliant and meets the ENV135 environmental rating.

Datasheet Summary
Powered by GS/AI

Mini-Circuits' ZBT-44-1A-FT+ is a coaxial bias-tee designed for wideband RF applications from 10 MHz to 43.5 GHz, with 2.92 mm male and female connectors. It handles up to 1.3 A DC current and +30 dBm RF power, with insertion loss of 1.2 dB typical, input and output return loss of 15 dB and 20 dB typical respectively, and 40 dB isolation across the band. The device operates from -40 °C to +85 °C and weighs 32 grams. It is RoHS compliant and meets the ENV135 environmental rating.

Suppliers

Company
Product
Description
Supplier Links
43.5GHz 1.3A Bias Tee - ZBT-44-1A-FT+ - Mini-Circuits
Brooklyn, NY, United States
43.5GHz 1.3A Bias Tee
ZBT-44-1A-FT+
43.5GHz 1.3A Bias Tee ZBT-44-1A-FT+
Mini-Circuits’ ZBT-44-1A-FT+ is a wideband coaxial bias-tee covering frequencies from 10 MHz to 43.5 GHz with low insertion loss, excellent return loss, and high DC to RF isolation over its entire frequency range. This model is capable of handling up to +30 dBm (1 W) RF input power and DC input current up to 1.3 A, and is ideal for applications such as biasing amplifiers, laser diodes, active antennas and more.

Mini-Circuits’ ZBT-44-1A-FT+ is a wideband coaxial bias-tee covering frequencies from 10 MHz to 43.5 GHz with low insertion loss, excellent return loss, and high DC to RF isolation over its entire frequency range. This model is capable of handling up to +30 dBm (1 W) RF input power and DC input current up to 1.3 A, and is ideal for applications such as biasing amplifiers, laser diodes, active antennas and more.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category Bias Tees
Product Number ZBT-44-1A-FT+
Product Name 43.5GHz 1.3A Bias Tee
Frequency 0.0100 to 43.5 GHz
Unlock Full Specs
to access all available technical data

Similar Products

BIAS TEE / SMA / RoHS - ZX85-40W-63-S+ - Mini-Circuits
Specs
Connector Type SMA
Frequency 0.7000 to 6 GHz
VSWR 1.2 to 1.5 :1
View Details
250W 420 to 6000 MHz Bias Tee - ZABT-250W-63+ - Mini-Circuits
Specs
Frequency 0.4200 to 6 GHz
Insertion Loss 0.3000 dB
View Details
BIAS TEE / SMA / RoHS - Z3BT-2R15G+ - Mini-Circuits
Specs
Connector Type SMA
Frequency 0.0050 to 2.6 GHz
Insertion Loss 0.3000 dB
View Details
BIAS TEE / SURF MT / RoHS - TCBT-2R5G+ - Mini-Circuits
Specs
Frequency 0.0200 to 2.5 GHz
VSWR 1.05 :1
Insertion Loss 0.2000 dB
View Details