Mini-Circuits 2X SMT Multiplier, Output Freq 20 - 2000 MHz SYK-2R+

Description
2X SMT Multiplier, Output Freq 20 - 2000 MHz
Request a Quote Datasheet
Description
2X SMT Multiplier, Output Freq 20 - 2000 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2X SMT Multiplier, Output Freq 20 - 2000 MHz - SYK-2R+ - Mini-Circuits
Brooklyn, NY, United States
2X SMT Multiplier, Output Freq 20 - 2000 MHz
SYK-2R+
2X SMT Multiplier, Output Freq 20 - 2000 MHz SYK-2R+
2X SMT Multiplier, Output Freq 20 - 2000 MHz

2X SMT Multiplier, Output Freq 20 - 2000 MHz

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Frequency Multipliers
Product Number SYK-2R+
Product Name 2X SMT Multiplier, Output Freq 20 - 2000 MHz
Multiplying Factor 2X
Unlock Full Specs
to access all available technical data

Similar Products

5X SMT Multiplier, Output Freq 2750 - 3500 MHz - RMK-5-352+ - Mini-Circuits
Specs
Input Frequency Range 550 to 700 MHz
Multiplying Factor 5X
Conversion Loss / Gain 24.5 dB
View Details
3X Multiplier, Output Freq 30 to 60 GHz - ZXF90-3-64-E+ - Mini-Circuits
Specs
Input Frequency Range 10000 to 20000 MHz
Multiplying Factor 3X
Conversion Loss / Gain 18.5 dB
View Details