Mini-Circuits 3X SMT Multiplier, Output Freq 1200 - 2100 MHz RMK-3-212+

Description
Mini-Circuits’ RMK-3-212+ frequency multiplier provides a multiplication factor of 3, converting input frequencies from 400 to 700 MHz into output frequencies from 1200 to 2100 MHz, supporting applications such as synthesizers, local oscillators, satel- lite up and down converters and more. The unit provides an input power range from +12 to +17 dBm, low conversion loss of 14 dB and good harmonic suppression. The multiplier comes housed in a miniature, surface-mount package (0.25 x 0.31 x 0.16”) ideal for dense circuit board layouts.
Request a Quote Datasheet
Description
Mini-Circuits’ RMK-3-212+ frequency multiplier provides a multiplication factor of 3, converting input frequencies from 400 to 700 MHz into output frequencies from 1200 to 2100 MHz, supporting applications such as synthesizers, local oscillators, satel- lite up and down converters and more. The unit provides an input power range from +12 to +17 dBm, low conversion loss of 14 dB and good harmonic suppression. The multiplier comes housed in a miniature, surface-mount package (0.25 x 0.31 x 0.16”) ideal for dense circuit board layouts.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3X SMT Multiplier, Output Freq 1200 - 2100 MHz - RMK-3-212+ - Mini-Circuits
Brooklyn, NY, United States
3X SMT Multiplier, Output Freq 1200 - 2100 MHz
RMK-3-212+
3X SMT Multiplier, Output Freq 1200 - 2100 MHz RMK-3-212+
Mini-Circuits’ RMK-3-212+ frequency multiplier provides a multiplication factor of 3, converting input frequencies from 400 to 700 MHz into output frequencies from 1200 to 2100 MHz, supporting applications such as synthesizers, local oscillators, satel- lite up and down converters and more. The unit provides an input power range from +12 to +17 dBm, low conversion loss of 14 dB and good harmonic suppression. The multiplier comes housed in a miniature, surface-mount package (0.25 x 0.31 x 0.16”) ideal for dense circuit board layouts.

Mini-Circuits’ RMK-3-212+ frequency multiplier provides a multiplication factor of 3, converting input frequencies from 400 to 700 MHz into output frequencies from 1200 to 2100 MHz, supporting applications such as synthesizers, local oscillators, satel- lite up and down converters and more. The unit provides an input power range from +12 to +17 dBm, low conversion loss of 14 dB and good harmonic suppression. The multiplier comes housed in a miniature, surface-mount package (0.25 x 0.31 x 0.16”) ideal for dense circuit board layouts.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Frequency Multipliers
Product Number RMK-3-212+
Product Name 3X SMT Multiplier, Output Freq 1200 - 2100 MHz
Input Frequency Range 400 to 700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

3X SMT Multiplier, Output Freq 5400 - 9000 MHz - RMK-3-93+ - Mini-Circuits
Specs
Multiplying Factor 3X
Package Type Surface Mount
View Details
2X SMT Multiplier, Output Freq 20 - 2000 MHz - SYK-2R - Mini-Circuits
Specs
Multiplying Factor 2X
Package Type Surface Mount
View Details
7X SMT Multiplier, Output Freq 52.5 - 80.5 MHz - RMK-7-81+ - Mini-Circuits
Specs
Input Frequency Range 7.5 to 11.5 MHz
Multiplying Factor 7x
Package Type Surface Mount
View Details
5X SMT Multiplier, Output Freq 2750 - 3500 MHz - RMK-5-352+ - Mini-Circuits
Specs
Input Frequency Range 550 to 700 MHz
Multiplying Factor 5X
Conversion Loss / Gain 24.5 dB
View Details