Mini-Circuits 3X SMT Multiplier, Output Freq 6600 - 10500 MHz RMK-3-1052+

Description
The RMK-3-1052+ is a self contained frequency tripler that does not require external com- ponents. It is constructed using a specially designed diode quad ring configuration to en- able high rejection of adjacent harmonics. The tripler is packaged in a miniature 0.3” x 0.25” case, with wrap-around terminations to enable convenient high density assembly.
Request a Quote Datasheet
Description
The RMK-3-1052+ is a self contained frequency tripler that does not require external com- ponents. It is constructed using a specially designed diode quad ring configuration to en- able high rejection of adjacent harmonics. The tripler is packaged in a miniature 0.3” x 0.25” case, with wrap-around terminations to enable convenient high density assembly.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3X SMT Multiplier, Output Freq 6600 - 10500 MHz - RMK-3-1052+ - Mini-Circuits
Brooklyn, NY, United States
3X SMT Multiplier, Output Freq 6600 - 10500 MHz
RMK-3-1052+
3X SMT Multiplier, Output Freq 6600 - 10500 MHz RMK-3-1052+
The RMK-3-1052+ is a self contained frequency tripler that does not require external com- ponents. It is constructed using a specially designed diode quad ring configuration to en- able high rejection of adjacent harmonics. The tripler is packaged in a miniature 0.3” x 0.25” case, with wrap-around terminations to enable convenient high density assembly.

The RMK-3-1052+ is a self contained frequency tripler that does not require external com- ponents. It is constructed using a specially designed diode quad ring configuration to en- able high rejection of adjacent harmonics. The tripler is packaged in a miniature 0.3” x 0.25” case, with wrap-around terminations to enable convenient high density assembly.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Frequency Multipliers
Product Number RMK-3-1052+
Product Name 3X SMT Multiplier, Output Freq 6600 - 10500 MHz
Multiplying Factor 3X
Unlock Full Specs
to access all available technical data

Similar Products

3X SMT Multiplier, Output Freq 5400 - 8100 MHz - RMK-3-812+ - Mini-Circuits
Specs
Multiplying Factor 3X
Package Type Surface Mount
View Details
2X SMT Multiplier, Output Freq 5000 - 10000 MHz - KSX2-14+ - Mini-Circuits
Specs
Multiplying Factor 2X
Package Type Surface Mount
View Details
2X SMT Multiplier, Output Freq 20 - 2000 MHz - SYK-2R - Mini-Circuits
Specs
Multiplying Factor 2X
Package Type Surface Mount
View Details
2X SMT Multiplier, Output Freq 4000 - 14000 MHz - CY2-143+ - Mini-Circuits
Specs
Input Frequency Range 2000 to 4000 MHz
Multiplying Factor 2X
Conversion Loss / Gain 12 dB
View Details