Mini-Circuits 3X SMT Multiplier, Output Freq 3000 - 4500 MHz AMK-3-452+

Description
3X SMT Multiplier, Output Freq 3000 - 4500 MHz
Request a Quote Datasheet
Description
3X SMT Multiplier, Output Freq 3000 - 4500 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3X SMT Multiplier, Output Freq 3000 - 4500 MHz - AMK-3-452+ - Mini-Circuits
Brooklyn, NY, United States
3X SMT Multiplier, Output Freq 3000 - 4500 MHz
AMK-3-452+
3X SMT Multiplier, Output Freq 3000 - 4500 MHz AMK-3-452+
3X SMT Multiplier, Output Freq 3000 - 4500 MHz

3X SMT Multiplier, Output Freq 3000 - 4500 MHz

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Frequency Multipliers
Product Number AMK-3-452+
Product Name 3X SMT Multiplier, Output Freq 3000 - 4500 MHz
Multiplying Factor 3X
Unlock Full Specs
to access all available technical data

Similar Products

3X SMT Multiplier, Output Freq 450 - 900 MHz - RMK-3-92+ - Mini-Circuits
Specs
Input Frequency Range 150 to 300 MHz
Multiplying Factor 3X
Conversion Loss / Gain 19 dB
View Details
2X SMT Multiplier, Output Freq 3200 - 4400 MHz - KBA-20 - Mini-Circuits
Specs
Multiplying Factor 2X
Package Type Surface Mount
View Details
2X SMT Multiplier, Output Freq 2200 - 3800 MHz - KC2-19+ - Mini-Circuits
Specs
Multiplying Factor 2X
Package Type Surface Mount
View Details
3X SMT Multiplier, Output Freq 6750 - 12600 MHz - RMK-3-1262+ - Mini-Circuits
Specs
Multiplying Factor 3X
Package Type Surface Mount
View Details