Mini-Circuits 5X SMT Multiplier, Output Freq 5000 - 8000 MHz RMK-5-83+

Description
Mini-Circuits’ RMK-5-83+ frequency multiplier provides a multiplication factor of 5, converting input frequencies from 1000 to 1600 MHz to output frequencies from 5000 to 8000 MHz, supporting applications such as synthesizers, local oscillators, satellite up and down converters and more. The unit provides an input power range from +7 to +11 dBm, 28 dB conversion loss, and good harmonic suppression. The multiplier comes housed in a miniature, surface-mount package (0.25 x 0.31 x 0.16”) ideal for dense circuit board layouts.
Request a Quote Datasheet
Description
Mini-Circuits’ RMK-5-83+ frequency multiplier provides a multiplication factor of 5, converting input frequencies from 1000 to 1600 MHz to output frequencies from 5000 to 8000 MHz, supporting applications such as synthesizers, local oscillators, satellite up and down converters and more. The unit provides an input power range from +7 to +11 dBm, 28 dB conversion loss, and good harmonic suppression. The multiplier comes housed in a miniature, surface-mount package (0.25 x 0.31 x 0.16”) ideal for dense circuit board layouts.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5X SMT Multiplier, Output Freq 5000 - 8000 MHz - RMK-5-83+ - Mini-Circuits
Brooklyn, NY, United States
5X SMT Multiplier, Output Freq 5000 - 8000 MHz
RMK-5-83+
5X SMT Multiplier, Output Freq 5000 - 8000 MHz RMK-5-83+
Mini-Circuits’ RMK-5-83+ frequency multiplier provides a multiplication factor of 5, converting input frequencies from 1000 to 1600 MHz to output frequencies from 5000 to 8000 MHz, supporting applications such as synthesizers, local oscillators, satellite up and down converters and more. The unit provides an input power range from +7 to +11 dBm, 28 dB conversion loss, and good harmonic suppression. The multiplier comes housed in a miniature, surface-mount package (0.25 x 0.31 x 0.16”) ideal for dense circuit board layouts.

Mini-Circuits’ RMK-5-83+ frequency multiplier provides a multiplication factor of 5, converting input frequencies from 1000 to 1600 MHz to output frequencies from 5000 to 8000 MHz, supporting applications such as synthesizers, local oscillators, satellite up and down converters and more. The unit provides an input power range from +7 to +11 dBm, 28 dB conversion loss, and good harmonic suppression. The multiplier comes housed in a miniature, surface-mount package (0.25 x 0.31 x 0.16”) ideal for dense circuit board layouts.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Frequency Multipliers
Product Number RMK-5-83+
Product Name 5X SMT Multiplier, Output Freq 5000 - 8000 MHz
Input Frequency Range 1000 to 1600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

5X SMT Multiplier, Output Freq 1500 - 2250 MHz - RMK-5-2251+ - Mini-Circuits
Specs
Input Frequency Range 300 to 450 MHz
Multiplying Factor 5X
Conversion Loss / Gain 24.8 dB
View Details
3X SMT Multiplier, Output Freq 3000 - 4500 MHz - AMK-3-452+ - Mini-Circuits
Specs
Multiplying Factor 3X
Package Type Surface Mount
View Details
3X Multiplier, Output Freq 20 to 43.5 GHz - ZXF90-3-443-K+ - Mini-Circuits
Specs
Input Frequency Range 6660 to 14500 MHz
Multiplying Factor 3X
Conversion Loss / Gain 20 dB
View Details