Mini-Circuits Mechanical Switch Assembly, 1 x SP12T, DC - 18 GHz, SMA RCM-1SP12T-18

Description
Mini-Circuits’ RCM-1SP12T-18 is an electro-mechanical SP12T switch operating over a wide bandwidth from DC to 18 GHz with high isolation and low insertion loss. The absorptive switch is fail-safe / normally open with a break before make configuration and lifetime of 2 million switching cycles when used within the noted specifications. The switch is housed in a compact benchtop package with all SMA (female) RF connectors on the front along with LED indicators for a quick read out of switch states. Control and power connections are located on the rear panel. The switch assembly can be controlled via USB or Ethernet (supporting HTTP and Telnet network protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.
Request a Quote
Description
Mini-Circuits’ RCM-1SP12T-18 is an electro-mechanical SP12T switch operating over a wide bandwidth from DC to 18 GHz with high isolation and low insertion loss. The absorptive switch is fail-safe / normally open with a break before make configuration and lifetime of 2 million switching cycles when used within the noted specifications. The switch is housed in a compact benchtop package with all SMA (female) RF connectors on the front along with LED indicators for a quick read out of switch states. Control and power connections are located on the rear panel. The switch assembly can be controlled via USB or Ethernet (supporting HTTP and Telnet network protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RCM-1SP12T-18 is an electro-mechanical 1 x SP12T absorptive switch operating from DC to 18 GHz with high isolation and low insertion loss, designed for automated test systems and RF applications. It features 12 SMA-female RF ports on the front panel, LED status indicators, and is housed in a compact benchtop case weighing 2350 grams. The switch is fail-safe, normally open, with a break-before-make configuration and a rated lifetime of 2 million cycles. Control is supported via USB and Ethernet using HTTP and Telnet protocols. RF input power is rated at 0.1 W under hot switching and 1 W into internal terminations. Operating temperature is specified from 0 to +40°C. Environmental rating is ENV55.

Datasheet Summary
Powered by GS/AI

The RCM-1SP12T-18 is an electro-mechanical 1 x SP12T absorptive switch operating from DC to 18 GHz with high isolation and low insertion loss, designed for automated test systems and RF applications. It features 12 SMA-female RF ports on the front panel, LED status indicators, and is housed in a compact benchtop case weighing 2350 grams. The switch is fail-safe, normally open, with a break-before-make configuration and a rated lifetime of 2 million cycles. Control is supported via USB and Ethernet using HTTP and Telnet protocols. RF input power is rated at 0.1 W under hot switching and 1 W into internal terminations. Operating temperature is specified from 0 to +40°C. Environmental rating is ENV55.

Suppliers

Company
Product
Description
Supplier Links
Mechanical Switch Assembly, 1 x SP12T, DC - 18 GHz, SMA - RCM-1SP12T-18 - Mini-Circuits
Brooklyn, NY, United States
Mechanical Switch Assembly, 1 x SP12T, DC - 18 GHz, SMA
RCM-1SP12T-18
Mechanical Switch Assembly, 1 x SP12T, DC - 18 GHz, SMA RCM-1SP12T-18
Mini-Circuits’ RCM-1SP12T-18 is an electro-mechanical SP12T switch operating over a wide bandwidth from DC to 18 GHz with high isolation and low insertion loss. The absorptive switch is fail-safe / normally open with a break before make configuration and lifetime of 2 million switching cycles when used within the noted specifications. The switch is housed in a compact benchtop package with all SMA (female) RF connectors on the front along with LED indicators for a quick read out of switch states. Control and power connections are located on the rear panel. The switch assembly can be controlled via USB or Ethernet (supporting HTTP and Telnet network protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.

Mini-Circuits’ RCM-1SP12T-18 is an electro-mechanical SP12T switch operating over a wide bandwidth from DC to 18 GHz with high isolation and low insertion loss. The absorptive switch is fail-safe / normally open with a break before make configuration and lifetime of 2 million switching cycles when used within the noted specifications. The switch is housed in a compact benchtop package with all SMA (female) RF connectors on the front along with LED indicators for a quick read out of switch states. Control and power connections are located on the rear panel. The switch assembly can be controlled via USB or Ethernet (supporting HTTP and Telnet network protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number RCM-1SP12T-18
Product Name Mechanical Switch Assembly, 1 x SP12T, DC - 18 GHz, SMA
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
Insertion Loss 0.2500 to 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SP5T, SMT Solid State Switch, 5 - 2000 MHz, 75Ω - JSW5-23DR-75+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 2000 MHz
View Details
Reflective SPDT, SMT Solid State Switch, DC - 2500 MHz, 50Ω - RSW-2-25PA+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 2500 MHz
View Details
3 suppliers
Reflective SPDT, Plug-in Pin Diode Switch, 10 - 3000 MHz, 50Ω - TOSW-230+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Double Throw
View Details
Absorptive SP6T, Mechanical Switch, DC - 40000 MHz, 50Ω - RC-2SP6T-40 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details