Mini-Circuits Mechanical SP4T Switch, DC-18 GHz, SMA, TTL Control ZK-MSP4TA-18

Description
Mini-Circuits’ ZK-MSP4TA-18 is an ultra-reliable electro-mechanical SP4T switch operating over a wide bandwidth from DC to 18 GHz with high isolation and low insertion loss. The switch is absorptive and fail-safe with a break before make configuration and lifetime of 10 million switching cycles when used within the noted specifications. All RF connections (SMA female) are conveniently grouped together on the front of the switch. Simple control via TTL voltage levels allows integration with a wide range of microcontroller, embedded or custom systems without the additional complexity of USB or Ethernet control from a PC. The 4 TTL control inputs and +24V DC supply connections are accessed through a single 8-pin PCB header connector on the rear of the switch. LED indicators are also included on the rear of the package to give a convenient visual read out of the current switch state. LED light-pipe connectors allow the indicators to be routed to wherever they are needed when the switch is integrated into a final product.
Request a Quote Datasheet
Description
Mini-Circuits’ ZK-MSP4TA-18 is an ultra-reliable electro-mechanical SP4T switch operating over a wide bandwidth from DC to 18 GHz with high isolation and low insertion loss. The switch is absorptive and fail-safe with a break before make configuration and lifetime of 10 million switching cycles when used within the noted specifications. All RF connections (SMA female) are conveniently grouped together on the front of the switch. Simple control via TTL voltage levels allows integration with a wide range of microcontroller, embedded or custom systems without the additional complexity of USB or Ethernet control from a PC. The 4 TTL control inputs and +24V DC supply connections are accessed through a single 8-pin PCB header connector on the rear of the switch. LED indicators are also included on the rear of the package to give a convenient visual read out of the current switch state. LED light-pipe connectors allow the indicators to be routed to wherever they are needed when the switch is integrated into a final product.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical SP4T Switch, DC-18 GHz, SMA, TTL Control - ZK-MSP4TA-18 - Mini-Circuits
Brooklyn, NY, United States
Mechanical SP4T Switch, DC-18 GHz, SMA, TTL Control
ZK-MSP4TA-18
Mechanical SP4T Switch, DC-18 GHz, SMA, TTL Control ZK-MSP4TA-18
Mini-Circuits’ ZK-MSP4TA-18 is an ultra-reliable electro-mechanical SP4T switch operating over a wide bandwidth from DC to 18 GHz with high isolation and low insertion loss. The switch is absorptive and fail-safe with a break before make configuration and lifetime of 10 million switching cycles when used within the noted specifications. All RF connections (SMA female) are conveniently grouped together on the front of the switch. Simple control via TTL voltage levels allows integration with a wide range of microcontroller, embedded or custom systems without the additional complexity of USB or Ethernet control from a PC. The 4 TTL control inputs and +24V DC supply connections are accessed through a single 8-pin PCB header connector on the rear of the switch. LED indicators are also included on the rear of the package to give a convenient visual read out of the current switch state. LED light-pipe connectors allow the indicators to be routed to wherever they are needed when the switch is integrated into a final product.

Mini-Circuits’ ZK-MSP4TA-18 is an ultra-reliable electro-mechanical SP4T switch operating over a wide bandwidth from DC to 18 GHz with high isolation and low insertion loss. The switch is absorptive and fail-safe with a break before make configuration and lifetime of 10 million switching cycles when used within the noted specifications. All RF connections (SMA female) are conveniently grouped together on the front of the switch. Simple control via TTL voltage levels allows integration with a wide range of microcontroller, embedded or custom systems without the additional complexity of USB or Ethernet control from a PC. The 4 TTL control inputs and +24V DC supply connections are accessed through a single 8-pin PCB header connector on the rear of the switch. LED indicators are also included on the rear of the package to give a convenient visual read out of the current switch state. LED light-pipe connectors allow the indicators to be routed to wherever they are needed when the switch is integrated into a final product.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number ZK-MSP4TA-18
Product Name Mechanical SP4T Switch, DC-18 GHz, SMA, TTL Control
Package Type Connectorized
Connector SMA
Control Interface TTL
Frequency Range 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, SMT Solid State Switch, 500 - 4500 MHz, 50Ω - M3SWA-2-50DRA+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -55 to 100 C (-67 to 212 F)
Frequency Range 10 to 4500 MHz
View Details
2 suppliers
Non-Blocking Switch Matrix, 30 x 10, 0.6 - 6 GHz, 4U, SMA - ZT-30X10NB - Mini-Circuits
Specs
Connector SMA
Frequency Range 600 to 6000 MHz
Insertion Loss 19 dB
View Details
Reflective SPDT, Pin Diode Switch, 10 - 2500 MHz, 50Ω - ZMSW-1211 - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Double Throw
View Details
Reflective SPDT, SMT Solid State Switch, 50 - 3000 MHz, 50Ω - VSW2-33-10W+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 50 to 3000 MHz
View Details
3 suppliers