Mini-Circuits 7X SMT Multiplier, Output Freq 52.5 - 80.5 MHz RMK-7-81+

Description
The RMK-7-81+ is a cost-effective X7 frequency multiplier that utilizes specially selected silicon Schottky diodes and compatible filter circuitry to achieve a low conversion loss, yet have a high rejection of unwanted harmonics near its F7 output. It makes the RMK-7-81+ ideal for a wide range of applications. The tiny plastic case, 0.25” x 0.31” x 0.16” high, is aqueous washable and RoHS compliant.
Request a Quote Datasheet
Description
The RMK-7-81+ is a cost-effective X7 frequency multiplier that utilizes specially selected silicon Schottky diodes and compatible filter circuitry to achieve a low conversion loss, yet have a high rejection of unwanted harmonics near its F7 output. It makes the RMK-7-81+ ideal for a wide range of applications. The tiny plastic case, 0.25” x 0.31” x 0.16” high, is aqueous washable and RoHS compliant.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7X SMT Multiplier, Output Freq 52.5 - 80.5 MHz - RMK-7-81+ - Mini-Circuits
Brooklyn, NY, United States
7X SMT Multiplier, Output Freq 52.5 - 80.5 MHz
RMK-7-81+
7X SMT Multiplier, Output Freq 52.5 - 80.5 MHz RMK-7-81+
The RMK-7-81+ is a cost-effective X7 frequency multiplier that utilizes specially selected silicon Schottky diodes and compatible filter circuitry to achieve a low conversion loss, yet have a high rejection of unwanted harmonics near its F7 output. It makes the RMK-7-81+ ideal for a wide range of applications. The tiny plastic case, 0.25” x 0.31” x 0.16” high, is aqueous washable and RoHS compliant.

The RMK-7-81+ is a cost-effective X7 frequency multiplier that utilizes specially selected silicon Schottky diodes and compatible filter circuitry to achieve a low conversion loss, yet have a high rejection of unwanted harmonics near its F7 output. It makes the RMK-7-81+ ideal for a wide range of applications. The tiny plastic case, 0.25” x 0.31” x 0.16” high, is aqueous washable and RoHS compliant.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Frequency Multipliers
Product Number RMK-7-81+
Product Name 7X SMT Multiplier, Output Freq 52.5 - 80.5 MHz
Input Frequency Range 7.5 to 11.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2X SMT Multiplier, Output Freq 7000 - 28000 MHz - CY2-283+ - Mini-Circuits
Specs
Input Frequency Range 3500 to 14000 MHz
Multiplying Factor 2X
Conversion Loss / Gain 13 dB
View Details
3X SMT Multiplier, Output Freq 6600 - 10500 MHz - RMK-3-1052+ - Mini-Circuits
Specs
Multiplying Factor 3X
Package Type Surface Mount
View Details