Mini-Circuits 2X SMT Multiplier, Output Freq 2600 - 7200 MHz KSX2-722+

Description
2X SMT Multiplier, Output Freq 2600 - 7200 MHz
Request a Quote Datasheet
Description
2X SMT Multiplier, Output Freq 2600 - 7200 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2X SMT Multiplier, Output Freq 2600 - 7200 MHz - KSX2-722+ - Mini-Circuits
Brooklyn, NY, United States
2X SMT Multiplier, Output Freq 2600 - 7200 MHz
KSX2-722+
2X SMT Multiplier, Output Freq 2600 - 7200 MHz KSX2-722+
2X SMT Multiplier, Output Freq 2600 - 7200 MHz

2X SMT Multiplier, Output Freq 2600 - 7200 MHz

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Frequency Multipliers
Product Number KSX2-722+
Product Name 2X SMT Multiplier, Output Freq 2600 - 7200 MHz
Multiplying Factor 2X
Unlock Full Specs
to access all available technical data

Similar Products

4X SMT Multiplier, Output Freq 1280 - 2000 MHz - RKK-4-23+ - Mini-Circuits
Specs
Multiplying Factor 4X
Package Type Surface Mount
View Details
3X SMT Multiplier, Output Freq 1200 - 2100 MHz - RMK-3-212+ - Mini-Circuits
Specs
Input Frequency Range 400 to 700 MHz
Multiplying Factor 3X
Conversion Loss / Gain 19 dB
View Details