Mini-Circuits 3X Multiplier, Output Freq 6000 - 8100 MHz ZX90-3-812-S+

Description
3X Multiplier, Output Freq 6000 - 8100 MHz
Request a Quote Datasheet
Description
3X Multiplier, Output Freq 6000 - 8100 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3X Multiplier, Output Freq 6000 - 8100 MHz - ZX90-3-812-S+ - Mini-Circuits
Brooklyn, NY, United States
3X Multiplier, Output Freq 6000 - 8100 MHz
ZX90-3-812-S+
3X Multiplier, Output Freq 6000 - 8100 MHz ZX90-3-812-S+
3X Multiplier, Output Freq 6000 - 8100 MHz

3X Multiplier, Output Freq 6000 - 8100 MHz

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Frequency Multipliers
Product Number ZX90-3-812-S+
Product Name 3X Multiplier, Output Freq 6000 - 8100 MHz
Multiplying Factor 3X
Unlock Full Specs
to access all available technical data

Similar Products

3X SMT Multiplier, Output Freq 20 - 45 GHz - CY3-453+ - Mini-Circuits
Specs
Input Frequency Range 6660 to 15000 MHz
Multiplying Factor 3X
Package Type Surface Mount
View Details
3X SMT Multiplier, Output Freq 4800 - 6600 MHz - RMK-3-662+ - Mini-Circuits
Specs
Multiplying Factor 3X
Package Type Surface Mount
View Details
2X SMT Multiplier, Output Freq 7000 - 28000 MHz - CY2-283+ - Mini-Circuits
Specs
Input Frequency Range 3500 to 14000 MHz
Multiplying Factor 2X
Conversion Loss / Gain 13 dB
View Details