Mini-Circuits 2X Plug-In Multiplier, Output Freq 2 - 1000 MHz AK-2+

Description
2X Plug-In Multiplier, Output Freq 2 - 1000 MHz
Request a Quote Datasheet
Description
2X Plug-In Multiplier, Output Freq 2 - 1000 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2X Plug-In Multiplier, Output Freq 2 - 1000 MHz - AK-2+ - Mini-Circuits
Brooklyn, NY, United States
2X Plug-In Multiplier, Output Freq 2 - 1000 MHz
AK-2+
2X Plug-In Multiplier, Output Freq 2 - 1000 MHz AK-2+
2X Plug-In Multiplier, Output Freq 2 - 1000 MHz

2X Plug-In Multiplier, Output Freq 2 - 1000 MHz

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Frequency Multipliers
Product Number AK-2+
Product Name 2X Plug-In Multiplier, Output Freq 2 - 1000 MHz
Multiplying Factor 2X
Unlock Full Specs
to access all available technical data

Similar Products

2X Multiplier, Output Freq 9000 - 15000 MHz - ZXF90-2-153-K+ - Mini-Circuits
Specs
Input Frequency Range 4500 to 7500 MHz
Multiplying Factor 2X
Package Type Connectorized
View Details
3X Multiplier, Output Freq 40 to 72 GHz - ZXF90-3-723-E+ - Mini-Circuits
Specs
Input Frequency Range 13330 to 24000 MHz
Multiplying Factor 3X
Conversion Loss / Gain 20 dB
View Details
3X Multiplier, Output Freq 10 to 22 GHz - ZXF90-3-223-K+ - Mini-Circuits
Specs
Input Frequency Range 3330 to 7330 MHz
Multiplying Factor 3X
Conversion Loss / Gain 17 dB
View Details