Mini-Circuits 5X SMT Multiplier, Output Freq 250 - 500 MHz RMK-5-52+

Description
Mini-Circuits’ RMK-5-52+ frequency multiplier provides a multiplication factor of 5 converting input frequencies from 50 to 100 MHz into output frequencies from 250 to 500 MHz, supporting applications including synthesizers, local oscillators, satellite up and down converters and more. This model supports input power of +17 dBm with conversion loss of 22 dB and excellent har- monic suppression. The multiplier comes housed in a miniature surface-mount package (0.25 x 0.31 x 0.16”), ideal for dense circuit board layouts.
Request a Quote Datasheet
Description
Mini-Circuits’ RMK-5-52+ frequency multiplier provides a multiplication factor of 5 converting input frequencies from 50 to 100 MHz into output frequencies from 250 to 500 MHz, supporting applications including synthesizers, local oscillators, satellite up and down converters and more. This model supports input power of +17 dBm with conversion loss of 22 dB and excellent har- monic suppression. The multiplier comes housed in a miniature surface-mount package (0.25 x 0.31 x 0.16”), ideal for dense circuit board layouts.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5X SMT Multiplier, Output Freq 250 - 500 MHz - RMK-5-52+ - Mini-Circuits
Brooklyn, NY, United States
5X SMT Multiplier, Output Freq 250 - 500 MHz
RMK-5-52+
5X SMT Multiplier, Output Freq 250 - 500 MHz RMK-5-52+
Mini-Circuits’ RMK-5-52+ frequency multiplier provides a multiplication factor of 5 converting input frequencies from 50 to 100 MHz into output frequencies from 250 to 500 MHz, supporting applications including synthesizers, local oscillators, satellite up and down converters and more. This model supports input power of +17 dBm with conversion loss of 22 dB and excellent har- monic suppression. The multiplier comes housed in a miniature surface-mount package (0.25 x 0.31 x 0.16”), ideal for dense circuit board layouts.

Mini-Circuits’ RMK-5-52+ frequency multiplier provides a multiplication factor of 5 converting input frequencies from 50 to 100 MHz into output frequencies from 250 to 500 MHz, supporting applications including synthesizers, local oscillators, satellite up and down converters and more. This model supports input power of +17 dBm with conversion loss of 22 dB and excellent har- monic suppression. The multiplier comes housed in a miniature surface-mount package (0.25 x 0.31 x 0.16”), ideal for dense circuit board layouts.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Frequency Multipliers
Product Number RMK-5-52+
Product Name 5X SMT Multiplier, Output Freq 250 - 500 MHz
Input Frequency Range 50 to 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

3X SMT Multiplier, Output Freq 450 - 900 MHz - RMK-3-92+ - Mini-Circuits
Specs
Input Frequency Range 150 to 300 MHz
Multiplying Factor 3X
Conversion Loss / Gain 19 dB
View Details
2X SMT Multiplier, Output Freq 5400 - 9600 MHz - KBA-40 - Mini-Circuits
Specs
Multiplying Factor 2X
Package Type Surface Mount
View Details
7X SMT Multiplier, Output Freq 52.5 - 80.5 MHz - RMK-7-81+ - Mini-Circuits
Specs
Input Frequency Range 7.5 to 11.5 MHz
Multiplying Factor 7x
Package Type Surface Mount
View Details
2X SMT Multiplier, Output Freq 2200 - 3800 MHz - KC2-19+ - Mini-Circuits
Specs
Multiplying Factor 2X
Package Type Surface Mount
View Details