Mini-Circuits 3X SMT Multiplier, Output Freq 7800 - 15000 MHz RMK-3-153+

Description
3X SMT Multiplier, Output Freq 7800 - 15000 MHz
Request a Quote Datasheet
Description
3X SMT Multiplier, Output Freq 7800 - 15000 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3X SMT Multiplier, Output Freq 7800 - 15000 MHz - RMK-3-153+ - Mini-Circuits
Brooklyn, NY, United States
3X SMT Multiplier, Output Freq 7800 - 15000 MHz
RMK-3-153+
3X SMT Multiplier, Output Freq 7800 - 15000 MHz RMK-3-153+
3X SMT Multiplier, Output Freq 7800 - 15000 MHz

3X SMT Multiplier, Output Freq 7800 - 15000 MHz

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Frequency Multipliers
Product Number RMK-3-153+
Product Name 3X SMT Multiplier, Output Freq 7800 - 15000 MHz
Multiplying Factor 3X
Unlock Full Specs
to access all available technical data

Similar Products

5X SMT Multiplier, Output Freq 500 - 750 MHz - RMK-5-751+ - Mini-Circuits
Specs
Input Frequency Range 100 to 150 MHz
Multiplying Factor 5X
Conversion Loss / Gain 24.5 dB
View Details
5X SMT Multiplier, Output Freq 5000 - 8000 MHz - RMK-5-83+ - Mini-Circuits
Specs
Input Frequency Range 1000 to 1600 MHz
Multiplying Factor 5X
Conversion Loss / Gain 34.5 dB
View Details
3X SMT Multiplier, Output Freq 450 - 900 MHz - RMK-3-92+ - Mini-Circuits
Specs
Input Frequency Range 150 to 300 MHz
Multiplying Factor 3X
Conversion Loss / Gain 19 dB
View Details