Mini-Circuits 4X SMT Multiplier, Output Freq 1280 - 2000 MHz RKK-4-23+

Description
4X SMT Multiplier, Output Freq 1280 - 2000 MHz
Request a Quote Datasheet
Description
4X SMT Multiplier, Output Freq 1280 - 2000 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4X SMT Multiplier, Output Freq 1280 - 2000 MHz - RKK-4-23+ - Mini-Circuits
Brooklyn, NY, United States
4X SMT Multiplier, Output Freq 1280 - 2000 MHz
RKK-4-23+
4X SMT Multiplier, Output Freq 1280 - 2000 MHz RKK-4-23+
4X SMT Multiplier, Output Freq 1280 - 2000 MHz

4X SMT Multiplier, Output Freq 1280 - 2000 MHz

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Frequency Multipliers
Product Number RKK-4-23+
Product Name 4X SMT Multiplier, Output Freq 1280 - 2000 MHz
Multiplying Factor 4X
Unlock Full Specs
to access all available technical data

Similar Products

3X Multiplier, Output Freq 40 to 72 GHz - ZXF90-3-723-E+ - Mini-Circuits
Specs
Input Frequency Range 13330 to 24000 MHz
Multiplying Factor 3X
Conversion Loss / Gain 20 dB
View Details
2X SMT Multiplier, Output Freq 3200 - 4400 MHz - KBA-20 - Mini-Circuits
Specs
Multiplying Factor 2X
Package Type Surface Mount
View Details
2X SMT Multiplier, Output Freq 7000 - 28000 MHz - CY2-283+ - Mini-Circuits
Specs
Input Frequency Range 3500 to 14000 MHz
Multiplying Factor 2X
Conversion Loss / Gain 13 dB
View Details
3X SMT Multiplier, Output Freq 6600 - 12000 MHz - RMK-3-123+ - Mini-Circuits
Specs
Multiplying Factor 3X
Package Type Surface Mount
View Details