Mini-Circuits 5X SMT Multiplier, Output Freq 37.5 - 52.5 MHz RMK-5-51+

Description
The RMK-5-51+ is a cost-effective X5 frequency multiplier that utilizes specially selected silicon Schottky diodes and compatible filter circuitry to achieve a low conversion loss, yet have a high rejection of unwanted harmonics near its F5 output. It makes the RMK-5-51+ ideal for a wide range of applications. The tiny plastic case, 0.25” x 0.31” x 0.16” high, is aqueous washable and RoHS compliant.
Request a Quote Datasheet
Description
The RMK-5-51+ is a cost-effective X5 frequency multiplier that utilizes specially selected silicon Schottky diodes and compatible filter circuitry to achieve a low conversion loss, yet have a high rejection of unwanted harmonics near its F5 output. It makes the RMK-5-51+ ideal for a wide range of applications. The tiny plastic case, 0.25” x 0.31” x 0.16” high, is aqueous washable and RoHS compliant.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5X SMT Multiplier, Output Freq 37.5 - 52.5 MHz - RMK-5-51+ - Mini-Circuits
Brooklyn, NY, United States
5X SMT Multiplier, Output Freq 37.5 - 52.5 MHz
RMK-5-51+
5X SMT Multiplier, Output Freq 37.5 - 52.5 MHz RMK-5-51+
The RMK-5-51+ is a cost-effective X5 frequency multiplier that utilizes specially selected silicon Schottky diodes and compatible filter circuitry to achieve a low conversion loss, yet have a high rejection of unwanted harmonics near its F5 output. It makes the RMK-5-51+ ideal for a wide range of applications. The tiny plastic case, 0.25” x 0.31” x 0.16” high, is aqueous washable and RoHS compliant.

The RMK-5-51+ is a cost-effective X5 frequency multiplier that utilizes specially selected silicon Schottky diodes and compatible filter circuitry to achieve a low conversion loss, yet have a high rejection of unwanted harmonics near its F5 output. It makes the RMK-5-51+ ideal for a wide range of applications. The tiny plastic case, 0.25” x 0.31” x 0.16” high, is aqueous washable and RoHS compliant.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Frequency Multipliers
Product Number RMK-5-51+
Product Name 5X SMT Multiplier, Output Freq 37.5 - 52.5 MHz
Input Frequency Range 7.5 to 10.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2X SMT Multiplier, Output Freq 3200 - 4400 MHz - KBA-20+ - Mini-Circuits
Specs
Multiplying Factor 2X
Package Type Surface Mount
View Details
3X Multiplier, Output Freq 30 to 60 GHz - ZXF90-3-64-E+ - Mini-Circuits
Specs
Input Frequency Range 10000 to 20000 MHz
Multiplying Factor 3X
Conversion Loss / Gain 18.5 dB
View Details
2X SMT Multiplier, Output Freq 1000 - 2200 MHz - KC2-11+ - Mini-Circuits
Specs
Multiplying Factor 2X
Package Type Surface Mount
View Details