Mini-Circuits 3X SMT Multiplier, Output Freq 4575 - 7200 MHz RMK-3-722+

Description
The RMK-3-722+ is a self contained frequency tripler that does not require external compo- nents. It is constructed using a specially designed diode quad ring configuration to enable high rejection of adjacent harmonics. The tripler is packaged in a miniature 0.3” x 0.25” case, with wrap-around terminations to enable convenient high density assembly.
Request a Quote Datasheet
Description
The RMK-3-722+ is a self contained frequency tripler that does not require external compo- nents. It is constructed using a specially designed diode quad ring configuration to enable high rejection of adjacent harmonics. The tripler is packaged in a miniature 0.3” x 0.25” case, with wrap-around terminations to enable convenient high density assembly.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3X SMT Multiplier, Output Freq 4575 - 7200 MHz - RMK-3-722+ - Mini-Circuits
Brooklyn, NY, United States
3X SMT Multiplier, Output Freq 4575 - 7200 MHz
RMK-3-722+
3X SMT Multiplier, Output Freq 4575 - 7200 MHz RMK-3-722+
The RMK-3-722+ is a self contained frequency tripler that does not require external compo- nents. It is constructed using a specially designed diode quad ring configuration to enable high rejection of adjacent harmonics. The tripler is packaged in a miniature 0.3” x 0.25” case, with wrap-around terminations to enable convenient high density assembly.

The RMK-3-722+ is a self contained frequency tripler that does not require external compo- nents. It is constructed using a specially designed diode quad ring configuration to enable high rejection of adjacent harmonics. The tripler is packaged in a miniature 0.3” x 0.25” case, with wrap-around terminations to enable convenient high density assembly.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Frequency Multipliers
Product Number RMK-3-722+
Product Name 3X SMT Multiplier, Output Freq 4575 - 7200 MHz
Multiplying Factor 3X
Unlock Full Specs
to access all available technical data

Similar Products

5X SMT Multiplier, Output Freq 37.5 - 52.5 MHz - RMK-5-51+ - Mini-Circuits
Specs
Input Frequency Range 7.5 to 10.5 MHz
Multiplying Factor 5X
Package Type Surface Mount
View Details
3X SMT Multiplier, Output Freq 1200 - 2100 MHz - RMK-3-212+ - Mini-Circuits
Specs
Input Frequency Range 400 to 700 MHz
Multiplying Factor 3X
Conversion Loss / Gain 19 dB
View Details
3X Multiplier, Output Freq 30 to 60 GHz - ZXF90-3-64-E+ - Mini-Circuits
Specs
Input Frequency Range 10000 to 20000 MHz
Multiplying Factor 3X
Conversion Loss / Gain 18.5 dB
View Details