Mini-Circuits 3X SMT Multiplier, Output Freq 4800 - 6600 MHz RMK-3-662+

Description
3X SMT Multiplier, Output Freq 4800 - 6600 MHz
Request a Quote Datasheet
Description
3X SMT Multiplier, Output Freq 4800 - 6600 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3X SMT Multiplier, Output Freq 4800 - 6600 MHz - RMK-3-662+ - Mini-Circuits
Brooklyn, NY, United States
3X SMT Multiplier, Output Freq 4800 - 6600 MHz
RMK-3-662+
3X SMT Multiplier, Output Freq 4800 - 6600 MHz RMK-3-662+
3X SMT Multiplier, Output Freq 4800 - 6600 MHz

3X SMT Multiplier, Output Freq 4800 - 6600 MHz

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Frequency Multipliers
Product Number RMK-3-662+
Product Name 3X SMT Multiplier, Output Freq 4800 - 6600 MHz
Multiplying Factor 3X
Unlock Full Specs
to access all available technical data

Similar Products

5X SMT Multiplier, Output Freq 350 - 575 MHz - RMK-5-571+ - Mini-Circuits
Specs
Input Frequency Range 70 to 115 MHz
Multiplying Factor 5X
Conversion Loss / Gain 25.5 dB
View Details
5X SMT Multiplier, Output Freq 250 - 500 MHz - RMK-5-52+ - Mini-Circuits
Specs
Input Frequency Range 50 to 100 MHz
Multiplying Factor 5X
Conversion Loss / Gain 26 dB
View Details
2X SMT Multiplier, Output Freq 1200 - 4400 MHz - KSX2-442+ - Mini-Circuits
Specs
Multiplying Factor 2X
Package Type Surface Mount
View Details
5X SMT Multiplier, Output Freq 37.5 - 52.5 MHz - RMK-5-51+ - Mini-Circuits
Specs
Input Frequency Range 7.5 to 10.5 MHz
Multiplying Factor 5X
Package Type Surface Mount
View Details