Mini-Circuits 2X Multiplier, Output Freq 3400 - 7200 MHz ZX90-2-36-S+

Description
2X Multiplier, Output Freq 3400 - 7200 MHz
Request a Quote Datasheet
Description
2X Multiplier, Output Freq 3400 - 7200 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2X Multiplier, Output Freq 3400 - 7200 MHz - ZX90-2-36-S+ - Mini-Circuits
Brooklyn, NY, United States
2X Multiplier, Output Freq 3400 - 7200 MHz
ZX90-2-36-S+
2X Multiplier, Output Freq 3400 - 7200 MHz ZX90-2-36-S+
2X Multiplier, Output Freq 3400 - 7200 MHz

2X Multiplier, Output Freq 3400 - 7200 MHz

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Frequency Multipliers
Product Number ZX90-2-36-S+
Product Name 2X Multiplier, Output Freq 3400 - 7200 MHz
Multiplying Factor 2X
Unlock Full Specs
to access all available technical data

Similar Products

5X SMT Multiplier, Output Freq 750 - 1000 MHz - RMK-5-13+ - Mini-Circuits
Specs
Input Frequency Range 150 to 200 MHz
Multiplying Factor 5X
Package Type Surface Mount
View Details
5X SMT Multiplier, Output Freq 8100 - 9750 MHz - RMK-5-972+ - Mini-Circuits
Specs
Input Frequency Range 1620 to 1950 MHz
Multiplying Factor 5X
Conversion Loss / Gain 28.5 dB
View Details
3X SMT Multiplier, Output Freq 450 - 900 MHz - RMK-3-92+ - Mini-Circuits
Specs
Input Frequency Range 150 to 300 MHz
Multiplying Factor 3X
Conversion Loss / Gain 19 dB
View Details
5X SMT Multiplier, Output Freq 3375 - 4750 MHz - RMK-5-472+ - Mini-Circuits
Specs
Input Frequency Range 675 to 950 MHz
Multiplying Factor 5X
Package Type Surface Mount
View Details