Mini-Circuits 2X SMT Multiplier, Output Freq 5000 - 10000 MHz KSX2-14+

Description
2X SMT Multiplier, Output Freq 5000 - 10000 MHz
Request a Quote Datasheet
Description
2X SMT Multiplier, Output Freq 5000 - 10000 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2X SMT Multiplier, Output Freq 5000 - 10000 MHz - KSX2-14+ - Mini-Circuits
Brooklyn, NY, United States
2X SMT Multiplier, Output Freq 5000 - 10000 MHz
KSX2-14+
2X SMT Multiplier, Output Freq 5000 - 10000 MHz KSX2-14+
2X SMT Multiplier, Output Freq 5000 - 10000 MHz

2X SMT Multiplier, Output Freq 5000 - 10000 MHz

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Frequency Multipliers
Product Number KSX2-14+
Product Name 2X SMT Multiplier, Output Freq 5000 - 10000 MHz
Multiplying Factor 2X
Unlock Full Specs
to access all available technical data

Similar Products

2X SMT Multiplier, Output Freq 4000 - 14000 MHz - CY2-143+ - Mini-Circuits
Specs
Input Frequency Range 2000 to 4000 MHz
Multiplying Factor 2X
Conversion Loss / Gain 12 dB
View Details
5X SMT Multiplier, Output Freq 500 - 750 MHz - RMK-5-751+ - Mini-Circuits
Specs
Input Frequency Range 100 to 150 MHz
Multiplying Factor 5X
Conversion Loss / Gain 24.5 dB
View Details
3X SMT Multiplier, Output Freq 300 - 450 MHz - RMK-3-451+ - Mini-Circuits
Specs
Multiplying Factor 3X
Package Type Surface Mount
View Details