Mini-Circuits 3X SMT Multiplier, Output Freq 6750 - 12600 MHz RMK-3-1262+

Description
The RMK-3-1262+ is a self contained frequency tripler that does not require external com- ponents. It is constructed using a specially designed diode quad ring configuration to en- able high rejection of adjacent harmonics. The tripler is packaged in a miniature 0.3” x 0.25” case, with wrap-around terminations to enable convenient high density assembly.
Request a Quote Datasheet
Description
The RMK-3-1262+ is a self contained frequency tripler that does not require external com- ponents. It is constructed using a specially designed diode quad ring configuration to en- able high rejection of adjacent harmonics. The tripler is packaged in a miniature 0.3” x 0.25” case, with wrap-around terminations to enable convenient high density assembly.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3X SMT Multiplier, Output Freq 6750 - 12600 MHz - RMK-3-1262+ - Mini-Circuits
Brooklyn, NY, United States
3X SMT Multiplier, Output Freq 6750 - 12600 MHz
RMK-3-1262+
3X SMT Multiplier, Output Freq 6750 - 12600 MHz RMK-3-1262+
The RMK-3-1262+ is a self contained frequency tripler that does not require external com- ponents. It is constructed using a specially designed diode quad ring configuration to en- able high rejection of adjacent harmonics. The tripler is packaged in a miniature 0.3” x 0.25” case, with wrap-around terminations to enable convenient high density assembly.

The RMK-3-1262+ is a self contained frequency tripler that does not require external com- ponents. It is constructed using a specially designed diode quad ring configuration to en- able high rejection of adjacent harmonics. The tripler is packaged in a miniature 0.3” x 0.25” case, with wrap-around terminations to enable convenient high density assembly.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Frequency Multipliers
Product Number RMK-3-1262+
Product Name 3X SMT Multiplier, Output Freq 6750 - 12600 MHz
Multiplying Factor 3X
Unlock Full Specs
to access all available technical data

Similar Products

4X SMT Multiplier, Output Freq 3600 - 4400 MHz - RKK-4-442+ - Mini-Circuits
Specs
Input Frequency Range 900 to 1100 MHz
Multiplying Factor 4X
Package Type Surface Mount
View Details
7X SMT Multiplier, Output Freq 52.5 - 80.5 MHz - RMK-7-81+ - Mini-Circuits
Specs
Input Frequency Range 7.5 to 11.5 MHz
Multiplying Factor 7x
Package Type Surface Mount
View Details
5X SMT Multiplier, Output Freq 5000 - 8000 MHz - RMK-5-83+ - Mini-Circuits
Specs
Input Frequency Range 1000 to 1600 MHz
Multiplying Factor 5X
Conversion Loss / Gain 34.5 dB
View Details