Mini-Circuits 2X SMT Multiplier, Output Freq 20 - 1000 MHz AMK-2-13+

Description
2X SMT Multiplier, Output Freq 20 - 1000 MHz
Request a Quote Datasheet
Description
2X SMT Multiplier, Output Freq 20 - 1000 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2X SMT Multiplier, Output Freq 20 - 1000 MHz - AMK-2-13+ - Mini-Circuits
Brooklyn, NY, United States
2X SMT Multiplier, Output Freq 20 - 1000 MHz
AMK-2-13+
2X SMT Multiplier, Output Freq 20 - 1000 MHz AMK-2-13+
2X SMT Multiplier, Output Freq 20 - 1000 MHz

2X SMT Multiplier, Output Freq 20 - 1000 MHz

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Frequency Multipliers
Product Number AMK-2-13+
Product Name 2X SMT Multiplier, Output Freq 20 - 1000 MHz
Multiplying Factor 2X
Unlock Full Specs
to access all available technical data

Similar Products

5X SMT Multiplier, Output Freq 37.5 - 52.5 MHz - RMK-5-51+ - Mini-Circuits
Specs
Input Frequency Range 7.5 to 10.5 MHz
Multiplying Factor 5X
Package Type Surface Mount
View Details
3X SMT Multiplier, Output Freq 450 - 900 MHz - RMK-3-92+ - Mini-Circuits
Specs
Input Frequency Range 150 to 300 MHz
Multiplying Factor 3X
Conversion Loss / Gain 19 dB
View Details
2X SMT Multiplier, Output Freq 2200 - 3800 MHz - KC2-19+ - Mini-Circuits
Specs
Multiplying Factor 2X
Package Type Surface Mount
View Details
3X SMT Multiplier, Output Freq 7800 - 15000 MHz - RMK-3-153+ - Mini-Circuits
Specs
Multiplying Factor 3X
Package Type Surface Mount
View Details