Mini-Circuits 3X SMT Multiplier, Output Freq 450 - 900 MHz RMK-3-92+

Description
3X SMT Multiplier, Output Freq 450 - 900 MHz
Request a Quote Datasheet
Description
3X SMT Multiplier, Output Freq 450 - 900 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3X SMT Multiplier, Output Freq 450 - 900 MHz - RMK-3-92+ - Mini-Circuits
Brooklyn, NY, United States
3X SMT Multiplier, Output Freq 450 - 900 MHz
RMK-3-92+
3X SMT Multiplier, Output Freq 450 - 900 MHz RMK-3-92+
3X SMT Multiplier, Output Freq 450 - 900 MHz

3X SMT Multiplier, Output Freq 450 - 900 MHz

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Frequency Multipliers
Product Number RMK-3-92+
Product Name 3X SMT Multiplier, Output Freq 450 - 900 MHz
Input Frequency Range 150 to 300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

5X SMT Multiplier, Output Freq 250 - 500 MHz - RMK-5-52+ - Mini-Circuits
Specs
Input Frequency Range 50 to 100 MHz
Multiplying Factor 5X
Conversion Loss / Gain 26 dB
View Details
3X Multiplier, Output Freq 10 to 22 GHz - ZXF90-3-223-K+ - Mini-Circuits
Specs
Input Frequency Range 3330 to 7330 MHz
Multiplying Factor 3X
Conversion Loss / Gain 17 dB
View Details
3X SMT Multiplier, Output Freq 900 - 1200 MHz - RMK-3-122+ - Mini-Circuits
Specs
Multiplying Factor 3X
Package Type Surface Mount
View Details