Mini-Circuits 2X SMT Multiplier, Output Freq 20 - 2000 MHz SYK-2R

Description
2X SMT Multiplier, Output Freq 20 - 2000 MHz
Request a Quote Datasheet
Description
2X SMT Multiplier, Output Freq 20 - 2000 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2X SMT Multiplier, Output Freq 20 - 2000 MHz - SYK-2R - Mini-Circuits
Brooklyn, NY, United States
2X SMT Multiplier, Output Freq 20 - 2000 MHz
SYK-2R
2X SMT Multiplier, Output Freq 20 - 2000 MHz SYK-2R
2X SMT Multiplier, Output Freq 20 - 2000 MHz

2X SMT Multiplier, Output Freq 20 - 2000 MHz

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Frequency Multipliers
Product Number SYK-2R
Product Name 2X SMT Multiplier, Output Freq 20 - 2000 MHz
Multiplying Factor 2X
Unlock Full Specs
to access all available technical data

Similar Products

3X Multiplier, Output Freq 10 to 22 GHz - ZXF90-3-223-K+ - Mini-Circuits
Specs
Input Frequency Range 3330 to 7330 MHz
Multiplying Factor 3X
Conversion Loss / Gain 17 dB
View Details
4X SMT Multiplier, Output Freq 1720 - 2520 MHz - RKK-4-252+ - Mini-Circuits
Specs
Input Frequency Range 430 to 630 MHz
Multiplying Factor 4X
Package Type Surface Mount
View Details
2X SMT Multiplier, Output Freq 12400 - 40000 MHz - CY2-44+ - Mini-Circuits
Specs
Input Frequency Range 6200 to 16000 MHz
Multiplying Factor 2X
Conversion Loss / Gain 14 dB
View Details
3X SMT Multiplier, Output Freq 5400 - 8100 MHz - RMK-3-812+ - Mini-Circuits
Specs
Multiplying Factor 3X
Package Type Surface Mount
View Details