Mini-Circuits 3X SMT Multiplier, Output Freq 27 - 36 MHz RMK-3-31+

Description
Mini-Circuits’ RMK-3-31+ frequency multiplier provides a multiplication factor of 3 converting input frequen- cies from 9 to 12 MHz into output frequencies from 27 to 36 MHz, supporting applications including synthesiz- ers, local oscillators, transceiver chains, satellite up and down converters and more. It provides an input pow- er range from +12 to +17 dBm, low conversion loss, and good harmonic suppression. The multiplier comes housed in a miniature surface mount package (0.25 x 0.31 x 0.16”) ideal for dense circuit board layouts.
Request a Quote Datasheet
Description
Mini-Circuits’ RMK-3-31+ frequency multiplier provides a multiplication factor of 3 converting input frequen- cies from 9 to 12 MHz into output frequencies from 27 to 36 MHz, supporting applications including synthesiz- ers, local oscillators, transceiver chains, satellite up and down converters and more. It provides an input pow- er range from +12 to +17 dBm, low conversion loss, and good harmonic suppression. The multiplier comes housed in a miniature surface mount package (0.25 x 0.31 x 0.16”) ideal for dense circuit board layouts.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3X SMT Multiplier, Output Freq 27 - 36 MHz - RMK-3-31+ - Mini-Circuits
Brooklyn, NY, United States
3X SMT Multiplier, Output Freq 27 - 36 MHz
RMK-3-31+
3X SMT Multiplier, Output Freq 27 - 36 MHz RMK-3-31+
Mini-Circuits’ RMK-3-31+ frequency multiplier provides a multiplication factor of 3 converting input frequen- cies from 9 to 12 MHz into output frequencies from 27 to 36 MHz, supporting applications including synthesiz- ers, local oscillators, transceiver chains, satellite up and down converters and more. It provides an input pow- er range from +12 to +17 dBm, low conversion loss, and good harmonic suppression. The multiplier comes housed in a miniature surface mount package (0.25 x 0.31 x 0.16”) ideal for dense circuit board layouts.

Mini-Circuits’ RMK-3-31+ frequency multiplier provides a multiplication factor of 3 converting input frequen- cies from 9 to 12 MHz into output frequencies from 27 to 36 MHz, supporting applications including synthesiz- ers, local oscillators, transceiver chains, satellite up and down converters and more. It provides an input pow- er range from +12 to +17 dBm, low conversion loss, and good harmonic suppression. The multiplier comes housed in a miniature surface mount package (0.25 x 0.31 x 0.16”) ideal for dense circuit board layouts.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Frequency Multipliers
Product Number RMK-3-31+
Product Name 3X SMT Multiplier, Output Freq 27 - 36 MHz
Input Frequency Range 9 to 12 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2X SMT Multiplier, Output Freq 3400 - 7200 MHz - KC2-36+ - Mini-Circuits
Specs
Multiplying Factor 2X
Package Type Surface Mount
View Details
3X Multiplier, Output Freq 10 to 22 GHz - ZXF90-3-223-K+ - Mini-Circuits
Specs
Input Frequency Range 3330 to 7330 MHz
Multiplying Factor 3X
Conversion Loss / Gain 17 dB
View Details