Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF FREQUENCY MULTIPLIERS
MINI-CIRCUITS
AK-3000+ -- 2X PLUG-IN MULTIPLIER, OUTPUT FREQ 140 - 3000 MHZ
Mini-Circuits
2X Plug-In Multiplier, Output Freq 140 - 3000 MHz
AK-3000+
Description
2X Plug-In Multiplier, Output Freq 140 - 3000 MHz
Mini-Circuits
Done
Request a Quote
Email Supplier
Datasheet
Description
2X Plug-In Multiplier, Output Freq 140 - 3000 MHz
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Mini-Circuits
Brooklyn, NY, United States
2X Plug-In Multiplier, Output Freq 140 - 3000 MHz
AK-3000+
2X Plug-In Multiplier, Output Freq 140 - 3000 MHz
AK-3000+
2X Plug-In Multiplier, Output Freq 140 - 3000 MHz
2X Plug-In Multiplier, Output Freq 140 - 3000 MHz
Supplier's Site
Datasheet
Technical Specifications
Mini-Circuits
Product Category
RF Frequency Multipliers
Product Number
AK-3000+
Product Name
2X Plug-In Multiplier, Output Freq 140 - 3000 MHz
Multiplying Factor
2X
Unlock Full Specs
to access all available technical data
Similar Products
Mini-Circuits
2X SMT Multiplier, Output Freq 7000 - 28000 MHz
CY2-283+
Specs
Input Frequency Range
3500 to 14000 MHz
Multiplying Factor
2X
Conversion Loss / Gain
13 dB
View Details
Mini-Circuits
2X Multiplier, Output Freq 9000 - 15000 MHz
ZXF90-2-153-K+
Specs
Input Frequency Range
4500 to 7500 MHz
Multiplying Factor
2X
Package Type
Connectorized
View Details
Mini-Circuits
3X SMT Multiplier, Output Freq 300 - 450 MHz
RMK-3-451+
Specs
Multiplying Factor
3X
Package Type
Surface Mount
View Details
Mini-Circuits
2X Multiplier, Output Freq 0.1 - 300 MHz
MK-3
Specs
Multiplying Factor
2X
View Details