Mini-Circuits 2X Multiplier, Output Freq 2200 - 3800 MHz ZX90-2-19-S+

Description
2X Multiplier, Output Freq 2200 - 3800 MHz
Request a Quote Datasheet
Description
2X Multiplier, Output Freq 2200 - 3800 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2X Multiplier, Output Freq 2200 - 3800 MHz - ZX90-2-19-S+ - Mini-Circuits
Brooklyn, NY, United States
2X Multiplier, Output Freq 2200 - 3800 MHz
ZX90-2-19-S+
2X Multiplier, Output Freq 2200 - 3800 MHz ZX90-2-19-S+
2X Multiplier, Output Freq 2200 - 3800 MHz

2X Multiplier, Output Freq 2200 - 3800 MHz

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Frequency Multipliers
Product Number ZX90-2-19-S+
Product Name 2X Multiplier, Output Freq 2200 - 3800 MHz
Multiplying Factor 2X
Unlock Full Specs
to access all available technical data

Similar Products

5X SMT Multiplier, Output Freq 2250 - 2750 MHz - RMK-5-2751+ - Mini-Circuits
Specs
Input Frequency Range 450 to 550 MHz
Multiplying Factor 5X
Conversion Loss / Gain 24.5 dB
View Details
2X SMT Multiplier, Output Freq 140 - 3000 MHz - LK-3000+ - Mini-Circuits
Specs
Multiplying Factor 2X
Package Type Surface Mount
View Details
5X SMT Multiplier, Output Freq 500 - 750 MHz - RMK-5-751+ - Mini-Circuits
Specs
Input Frequency Range 100 to 150 MHz
Multiplying Factor 5X
Conversion Loss / Gain 24.5 dB
View Details
2X SMT Multiplier, Output Freq 3400 - 7200 MHz - KC2-36+ - Mini-Circuits
Specs
Multiplying Factor 2X
Package Type Surface Mount
View Details