Mini-Circuits 2X SMT Multiplier, Output Freq 1200 - 4400 MHz KSX2-442+

Description
2X SMT Multiplier, Output Freq 1200 - 4400 MHz
Request a Quote Datasheet
Description
2X SMT Multiplier, Output Freq 1200 - 4400 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2X SMT Multiplier, Output Freq 1200 - 4400 MHz - KSX2-442+ - Mini-Circuits
Brooklyn, NY, United States
2X SMT Multiplier, Output Freq 1200 - 4400 MHz
KSX2-442+
2X SMT Multiplier, Output Freq 1200 - 4400 MHz KSX2-442+
2X SMT Multiplier, Output Freq 1200 - 4400 MHz

2X SMT Multiplier, Output Freq 1200 - 4400 MHz

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Frequency Multipliers
Product Number KSX2-442+
Product Name 2X SMT Multiplier, Output Freq 1200 - 4400 MHz
Multiplying Factor 2X
Unlock Full Specs
to access all available technical data

Similar Products

3X SMT Multiplier, Output Freq 450 - 900 MHz - RMK-3-92+ - Mini-Circuits
Specs
Input Frequency Range 150 to 300 MHz
Multiplying Factor 3X
Conversion Loss / Gain 19 dB
View Details
5X SMT Multiplier, Output Freq 2750 - 3500 MHz - RMK-5-352+ - Mini-Circuits
Specs
Input Frequency Range 550 to 700 MHz
Multiplying Factor 5X
Conversion Loss / Gain 24.5 dB
View Details
5X SMT Multiplier, Output Freq 500 - 750 MHz - RMK-5-751+ - Mini-Circuits
Specs
Input Frequency Range 100 to 150 MHz
Multiplying Factor 5X
Conversion Loss / Gain 24.5 dB
View Details