Mini-Circuits Reflective SP4T, Pin Diode Switch, 10 - 2500 MHz, 50Ω ZSDR-425+

Description
Reflective SP4T, Pin Diode Switch, 10 - 2500 MHz, 50Ω
Request a Quote Datasheet
Description
Reflective SP4T, Pin Diode Switch, 10 - 2500 MHz, 50Ω
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reflective SP4T, Pin Diode Switch, 10 - 2500 MHz, 50Ω - ZSDR-425+ - Mini-Circuits
Brooklyn, NY, United States
Reflective SP4T, Pin Diode Switch, 10 - 2500 MHz, 50Ω
ZSDR-425+
Reflective SP4T, Pin Diode Switch, 10 - 2500 MHz, 50Ω ZSDR-425+
Reflective SP4T, Pin Diode Switch, 10 - 2500 MHz, 50Ω

Reflective SP4T, Pin Diode Switch, 10 - 2500 MHz, 50Ω

Supplier's Site Datasheet
RF Switches - 3157-ZSDR-425+-ND - DigiKey
Thief River Falls, MN, United States
REFLECTIVE SP4T, PIN DIODE SWITC

REFLECTIVE SP4T, PIN DIODE SWITC

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Switches RF Switches
Product Number ZSDR-425+ 3157-ZSDR-425+-ND
Product Name Reflective SP4T, Pin Diode Switch, 10 - 2500 MHz, 50Ω RF Switches
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Four Throw Single Pole Four Throw
Package Type Module
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SPDT, SMT Solid State Switch, DC - 4500 MHz, 50Ω - M3SW-2-50DRA+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -55 to 100 C (-67 to 212 F)
Frequency Range 4500 MHz
View Details
2 suppliers
Mechanical Switch Assembly, 12 x SPDT, DC - 18 GHz, 3U, SMA - ZTM-12SPDT-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
Absorptive SPDT, SMT Solid State Switch, 500 - 6000 MHz, 50Ω - CSWA2-63DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
Frequency Range 500 to 6000 MHz
View Details
Bi-Phase, Pin Diode Switch, 1 - 200 MHz, 50Ω - ZAS-3BR+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details