The ZTM-4SP8T-26 is a rack-mounted RF SP8T switch matrix featuring four independently controlled electro-mechanical absorptive switches operating from DC to 26.5 GHz. It is housed in a 19-inch wide, 3U high aluminum chassis with SMA female RF connectors on the front panel and LED indicators for switch position. The system supports USB and Ethernet control, with a switching time of 25 ms maximum and a lifetime of 2 million cycles. Insertion loss is 0.15 to 0.70 dB across the frequency range, with isolation of 55 to 90 dB on inactive paths. The unit operates from 0°C to 50°C, accepts AC mains power from 100 to 240 V at 50/60 Hz, and consumes up to 150 W. It meets CE, EAC, and UKCA standards.
Mini-Circuits’ ZTM-4SP8T-26 comprises 4 independently controlled, electro-mechanical SP8T switches. Each switch operates over a wide bandwidth, from DC to 26.5 GHz, with high isolation and low insertion loss. The absorptive switches are of a failsafe / normally open and break-before-make-co
| Mini-Circuits | |
|---|---|
| Product Category | RF Switches |
| Product Number | ZTM-4SP8T-26 |
| Product Name | Mechanical Switch Rack, 4 x SP8T, DC - 26.5 GHz, Absorptive, 3U, SMA |
| Package Type | Connectorized |
| Connector | SMA |
| Operating Temperature | 0.0 to 50 C (32 to 122 F) |
| Frequency Range | 26500 MHz |