Mini-Circuits RF Mechanical Switch, 3 x SP4T, DC - 18 GHz, Absorptive, SMA RCM-3SP4T-18

Description
Mini-Circuits’ RCM-3SP4T-18 comprises three independently controlled, electro-mechanical SP4T switches. Each switch operates over a wide bandwidth, from DC to 18 GHz with high isolation (85 dB typical), low insertion loss (0.2 dB typical) and high input power rating. The switches are of a fail-safe and break-before-make-co nfiguration, with a typical lifetime of 10 million switching cycles when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (8.25 x 8.25 x 4.25”) with all SMA (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote
Description
Mini-Circuits’ RCM-3SP4T-18 comprises three independently controlled, electro-mechanical SP4T switches. Each switch operates over a wide bandwidth, from DC to 18 GHz with high isolation (85 dB typical), low insertion loss (0.2 dB typical) and high input power rating. The switches are of a fail-safe and break-before-make-co nfiguration, with a typical lifetime of 10 million switching cycles when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (8.25 x 8.25 x 4.25”) with all SMA (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RCM-3SP4T-18 is a 50Ω RF switch matrix containing three independently controlled electro-mechanical SP4T switches operating from DC to 18 GHz. It features high isolation of 85 dB typical and low insertion loss of 0.2 dB typical at sub-8 GHz frequencies. The unit is housed in a metal case measuring 8.25 × 8.25 × 4.25 inches with SMA female connectors on the front panel. Control is provided via USB or Ethernet, with fail-safe operation and break-before-make switching. The switches have a typical lifetime of 10 million cycles, support cold switching up to 20 ms, and handle up to 1 W RF input power into internal terminations. Operating temperature ranges from 0 °C to 50 °C.

Datasheet Summary
Powered by GS/AI

The RCM-3SP4T-18 is a 50Ω RF switch matrix containing three independently controlled electro-mechanical SP4T switches operating from DC to 18 GHz. It features high isolation of 85 dB typical and low insertion loss of 0.2 dB typical at sub-8 GHz frequencies. The unit is housed in a metal case measuring 8.25 × 8.25 × 4.25 inches with SMA female connectors on the front panel. Control is provided via USB or Ethernet, with fail-safe operation and break-before-make switching. The switches have a typical lifetime of 10 million cycles, support cold switching up to 20 ms, and handle up to 1 W RF input power into internal terminations. Operating temperature ranges from 0 °C to 50 °C.

Suppliers

Company
Product
Description
Supplier Links
RF Mechanical Switch, 3 x SP4T, DC - 18 GHz, Absorptive, SMA - RCM-3SP4T-18 - Mini-Circuits
Brooklyn, NY, United States
RF Mechanical Switch, 3 x SP4T, DC - 18 GHz, Absorptive, SMA
RCM-3SP4T-18
RF Mechanical Switch, 3 x SP4T, DC - 18 GHz, Absorptive, SMA RCM-3SP4T-18
Mini-Circuits’ RCM-3SP4T-18 comprises three independently controlled, electro-mechanical SP4T switches. Each switch operates over a wide bandwidth, from DC to 18 GHz with high isolation (85 dB typical), low insertion loss (0.2 dB typical) and high input power rating. The switches are of a fail-safe and break-before-make-co nfiguration, with a typical lifetime of 10 million switching cycles when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (8.25 x 8.25 x 4.25”) with all SMA (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Mini-Circuits’ RCM-3SP4T-18 comprises three independently controlled, electro-mechanical SP4T switches. Each switch operates over a wide bandwidth, from DC to 18 GHz with high isolation (85 dB typical), low insertion loss (0.2 dB typical) and high input power rating. The switches are of a fail-safe and break-before-make-configuration, with a typical lifetime of 10 million switching cycles when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (8.25 x 8.25 x 4.25”) with all SMA (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems).

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number RCM-3SP4T-18
Product Name RF Mechanical Switch, 3 x SP4T, DC - 18 GHz, Absorptive, SMA
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 50 C (32 to 122 F)
Frequency Range 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Switch Assembly, 8 x SP6T, DC - 40 GHz, 5U, 2.92 mm - ZTM2-8SP6T-40 - Mini-Circuits
Specs
Package Type Connectorized
Frequency Range 40000 MHz
Isolation 90 dB
View Details
Absorptive SPDT, Solid State Switch, DC - 5000 MHz, 50Ω - ZASWA-2-50DRA+ - Mini-Circuits
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 5000 MHz
Insertion Loss 1.3 to 4.5 dB
View Details
2 suppliers
Transfer, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-2MTS-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
Mechanical Switch Assembly, 12 x SPDT, DC - 18 GHz, 3U, SMA - ZTM-12SPDT-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details