Mini-Circuits Absorptive SPDT, Solid State Switch, DC - 5000 MHz, 50Ω ZASWA-2-50DRA+

Description
The ZASWA-2-50DRA+ is an excellent high isolation, solid state SPDT, absorptive RF switch. With its broad frequency range, fast switching time and excellent RF performance, the ZASWA-2-50DRA+ is an excellent replacement for the Mini-Circuits’ legacy switch model ZASWA-2-50DR+. Refer app note AN-80-021 for more details. The wide bandwidth, high isolation and fast switching characteristics makes this switch a versatile choice for several RF applications & systems.
Request a Quote Datasheet
Description
The ZASWA-2-50DRA+ is an excellent high isolation, solid state SPDT, absorptive RF switch. With its broad frequency range, fast switching time and excellent RF performance, the ZASWA-2-50DRA+ is an excellent replacement for the Mini-Circuits’ legacy switch model ZASWA-2-50DR+. Refer app note AN-80-021 for more details. The wide bandwidth, high isolation and fast switching characteristics makes this switch a versatile choice for several RF applications & systems.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Absorptive SPDT, Solid State Switch, DC - 5000 MHz, 50Ω - ZASWA-2-50DRA+ - Mini-Circuits
Brooklyn, NY, United States
Absorptive SPDT, Solid State Switch, DC - 5000 MHz, 50Ω
ZASWA-2-50DRA+
Absorptive SPDT, Solid State Switch, DC - 5000 MHz, 50Ω ZASWA-2-50DRA+
The ZASWA-2-50DRA+ is an excellent high isolation, solid state SPDT, absorptive RF switch. With its broad frequency range, fast switching time and excellent RF performance, the ZASWA-2-50DRA+ is an excellent replacement for the Mini-Circuits’ legacy switch model ZASWA-2-50DR+. Refer app note AN-80-021 for more details. The wide bandwidth, high isolation and fast switching characteristics makes this switch a versatile choice for several RF applications & systems.

The ZASWA-2-50DRA+ is an excellent high isolation, solid state SPDT, absorptive RF switch. With its broad frequency range, fast switching time and excellent RF performance, the ZASWA-2-50DRA+ is an excellent replacement for the Mini-Circuits’ legacy switch model ZASWA-2-50DR+. Refer app note AN-80-021 for more details. The wide bandwidth, high isolation and fast switching characteristics makes this switch a versatile choice for several RF applications & systems.

Supplier's Site Datasheet
RF Switches - 3157-ZASWA-2-50DRA+-ND - DigiKey
Thief River Falls, MN, United States
SS SWITCH, DC - 5000 MHZ, 50 OHM

SS SWITCH, DC - 5000 MHZ, 50 OHM

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Switches RF Switches
Product Number ZASWA-2-50DRA+ 3157-ZASWA-2-50DRA+-ND
Product Name Absorptive SPDT, Solid State Switch, DC - 5000 MHz, 50Ω RF Switches
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Frequency Range 5000 MHz 0.0 to 5000 MHz
Insertion Loss 1.3 to 4.5 dB 3 dB
Isolation 90 dB 65 dB
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SPDT, Solid State Switch, 30 - 2700 MHz, 50Ω - ZSW2-272VHDR+ - Mini-Circuits
Specs
Frequency Range 30 MHz
Insertion Loss 0.3500 dB
Isolation 40 dB
View Details
Mechanical Switch Assembly, 1 x SP12T, DC - 18 GHz, SMA - RCM-1SP12T-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
Reflective SP4T, Solid State Switch, 10 MHz - 67 GHz, 50Ω - ZSW4-E673+ - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 10 to 67000 MHz
View Details
Mechanical SP6T Switch, DC-12 GHz, SMA, TTL Control - ZK-MSP6TA-12 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Control Interface TTL
View Details