Mini-Circuits Transfer, Mechanical Switch, DC - 18000 MHz, 50Ω RC-2MTS-18

Description
Mini-Circuits’ RC-2MTS-18 houses a pair of electro-mechanical transfer / DPDT switches operating over an extremely wide bandwidth from DC to 18 GHz, with high isolation and low insertion loss. The switches are of a failsafe and break-before-make- configuration with a switching lifetime of 10 million cycles when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (4.5 x 6.0 x 2.25”) with all SMA (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.
Request a Quote Datasheet
Description
Mini-Circuits’ RC-2MTS-18 houses a pair of electro-mechanical transfer / DPDT switches operating over an extremely wide bandwidth from DC to 18 GHz, with high isolation and low insertion loss. The switches are of a failsafe and break-before-make- configuration with a switching lifetime of 10 million cycles when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (4.5 x 6.0 x 2.25”) with all SMA (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transfer, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-2MTS-18 - Mini-Circuits
Brooklyn, NY, United States
Transfer, Mechanical Switch, DC - 18000 MHz, 50Ω
RC-2MTS-18
Transfer, Mechanical Switch, DC - 18000 MHz, 50Ω RC-2MTS-18
Mini-Circuits’ RC-2MTS-18 houses a pair of electro-mechanical transfer / DPDT switches operating over an extremely wide bandwidth from DC to 18 GHz, with high isolation and low insertion loss. The switches are of a failsafe and break-before-make- configuration with a switching lifetime of 10 million cycles when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (4.5 x 6.0 x 2.25”) with all SMA (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.

Mini-Circuits’ RC-2MTS-18 houses a pair of electro-mechanical transfer / DPDT switches operating over an extremely wide bandwidth from DC to 18 GHz, with high isolation and low insertion loss. The switches are of a failsafe and break-before-make- configuration with a switching lifetime of 10 million cycles when used within the noted specifications. The switch box is constructed in a compact, rugged metal case (4.5 x 6.0 x 2.25”) with all SMA (f) RF connectors on the front panel. The switches are controlled via USB or Ethernet, allowing control directly from a PC, or remotely over a network. Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number RC-2MTS-18
Product Name Transfer, Mechanical Switch, DC - 18000 MHz, 50Ω
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
Insertion Loss 0.1000 to 0.4500 dB
Unlock Full Specs
to access all available technical data

Similar Products

Transfer, Mechanical Switch, DC - 26500 MHz, 50Ω - RC-3MTS-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
Reflective SPDT, Pin Diode Switch, 10 - 3000 MHz, 50Ω - ZSDR-230+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Double Throw
View Details
3 suppliers
Reflective SP5T, SMT Solid State Switch, 5 - 2000 MHz, 75Ω - JSW5-23DR-75+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 2000 MHz
View Details
Absorptive SP6T, Mechanical Switch, DC - 50000 MHz, 50Ω - RC-1SP6T-50 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 50000 MHz
View Details