Mini-Circuits Absorptive SP4T, Mechanical Switch, DC - 18000 MHz, 50Ω RC-2SP4T-A18

Description
Mini-Circuits’ RC-2SP4T-A18 is a general purpose RF switch matrix controlled via either USB or Ethernet-TCP/IP (supports HTTP and Telnet protocols). The model contains two electromechanical SP4T, absorptive fail-safe RF switches constructed in break-before-make configuration and powered by +24VDC, with switching time of 25 ms typical. The RF switches operate over a wide frequency band from DC to 18 GHz, have low insertion loss (0.2 dB typical) and high isolation (85 dB typical), making the switch matrix perfectly suitable for a wide variety of RF applications. The RC-2SP4T-A18 is constructed in a compact, rugged metal case (5.5” x 6.0” x 2.25”) with 10 SMA (F) connectors (COM and ports 1 to 4, for each switch), USB type B port, standard RJ45 network socket and DC power input. Full software support is provided and can be downloaded from our website any time at https://www.minicirc uits.com/softwaredow nload/ rfswitchcontroller.h tml. The package includes our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems). Also included is a 2.7 ft USB cable and AC/ DC power adapter. Longer USB cables, Ethernet cables and a mounting bracket are available as optional accessories.
Request a Quote
Description
Mini-Circuits’ RC-2SP4T-A18 is a general purpose RF switch matrix controlled via either USB or Ethernet-TCP/IP (supports HTTP and Telnet protocols). The model contains two electromechanical SP4T, absorptive fail-safe RF switches constructed in break-before-make configuration and powered by +24VDC, with switching time of 25 ms typical. The RF switches operate over a wide frequency band from DC to 18 GHz, have low insertion loss (0.2 dB typical) and high isolation (85 dB typical), making the switch matrix perfectly suitable for a wide variety of RF applications. The RC-2SP4T-A18 is constructed in a compact, rugged metal case (5.5” x 6.0” x 2.25”) with 10 SMA (F) connectors (COM and ports 1 to 4, for each switch), USB type B port, standard RJ45 network socket and DC power input. Full software support is provided and can be downloaded from our website any time at https://www.minicirc uits.com/softwaredow nload/ rfswitchcontroller.h tml. The package includes our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems). Also included is a 2.7 ft USB cable and AC/ DC power adapter. Longer USB cables, Ethernet cables and a mounting bracket are available as optional accessories.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Mini-Circuits RC-2SP4T-A18 is a dual electromechanical RF SP4T switch matrix controlled via USB or Ethernet-TCP/IP, designed for automated test and R&D applications requiring switching between RF signal paths from DC to 18 GHz. It features a rugged metal case measuring 5.5" x 6.0" x 2.25" with ten SMA-female connectors, a USB Type-B port, an RJ45 Ethernet socket, and a DC power input. The switches exhibit 0.2 dB typical insertion loss and 85 dB typical isolation, support 20 W cold switching power, and are rated for 10 million switch cycles. The unit operates from 0°C to 40°C and requires +24VDC power. Software support includes a GUI and API compatible with Windows and Linux systems, and accessories include a 2.7 ft USB cable and AC/DC power adapter.

Datasheet Summary
Powered by GS/AI

The Mini-Circuits RC-2SP4T-A18 is a dual electromechanical RF SP4T switch matrix controlled via USB or Ethernet-TCP/IP, designed for automated test and R&D applications requiring switching between RF signal paths from DC to 18 GHz. It features a rugged metal case measuring 5.5" x 6.0" x 2.25" with ten SMA-female connectors, a USB Type-B port, an RJ45 Ethernet socket, and a DC power input. The switches exhibit 0.2 dB typical insertion loss and 85 dB typical isolation, support 20 W cold switching power, and are rated for 10 million switch cycles. The unit operates from 0°C to 40°C and requires +24VDC power. Software support includes a GUI and API compatible with Windows and Linux systems, and accessories include a 2.7 ft USB cable and AC/DC power adapter.

Suppliers

Company
Product
Description
Supplier Links
Absorptive SP4T, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-2SP4T-A18 - Mini-Circuits
Brooklyn, NY, United States
Absorptive SP4T, Mechanical Switch, DC - 18000 MHz, 50Ω
RC-2SP4T-A18
Absorptive SP4T, Mechanical Switch, DC - 18000 MHz, 50Ω RC-2SP4T-A18
Mini-Circuits’ RC-2SP4T-A18 is a general purpose RF switch matrix controlled via either USB or Ethernet-TCP/IP (supports HTTP and Telnet protocols). The model contains two electromechanical SP4T, absorptive fail-safe RF switches constructed in break-before-make configuration and powered by +24VDC, with switching time of 25 ms typical. The RF switches operate over a wide frequency band from DC to 18 GHz, have low insertion loss (0.2 dB typical) and high isolation (85 dB typical), making the switch matrix perfectly suitable for a wide variety of RF applications. The RC-2SP4T-A18 is constructed in a compact, rugged metal case (5.5” x 6.0” x 2.25”) with 10 SMA (F) connectors (COM and ports 1 to 4, for each switch), USB type B port, standard RJ45 network socket and DC power input. Full software support is provided and can be downloaded from our website any time at https://www.minicirc uits.com/softwaredow nload/ rfswitchcontroller.h tml. The package includes our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems). Also included is a 2.7 ft USB cable and AC/ DC power adapter. Longer USB cables, Ethernet cables and a mounting bracket are available as optional accessories.

Mini-Circuits’ RC-2SP4T-A18 is a general purpose RF switch matrix controlled via either USB or Ethernet-TCP/IP (supports HTTP and Telnet protocols). The model contains two electromechanical SP4T, absorptive fail-safe RF switches constructed in break-before-make configuration and powered by +24VDC, with switching time of 25 ms typical. The RF switches operate over a wide frequency band from DC to 18 GHz, have low insertion loss (0.2 dB typical) and high isolation (85 dB typical), making the switch matrix perfectly suitable for a wide variety of RF applications. The RC-2SP4T-A18 is constructed in a compact, rugged metal case (5.5” x 6.0” x 2.25”) with 10 SMA (F) connectors (COM and ports 1 to 4, for each switch), USB type B port, standard RJ45 network socket and DC power input. Full software support is provided and can be downloaded from our website any time at https://www.minicircuits.com/softwaredownload/ rfswitchcontroller.html. The package includes our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments (both 32-bit and 64-bit systems). Also included is a 2.7 ft USB cable and AC/ DC power adapter. Longer USB cables, Ethernet cables and a mounting bracket are available as optional accessories.

Supplier's Site Datasheet
RF Switches - 3157-RC-2SP4T-A18-ND - DigiKey
Thief River Falls, MN, United States
MECHL SWITCH, DC-18000 MHZ, 50

MECHL SWITCH, DC-18000 MHZ, 50

Buy Now Datasheet

Technical Specifications

  Mini-Circuits DigiKey
Product Category RF Switches RF Switches
Product Number RC-2SP4T-A18 3157-RC-2SP4T-A18-ND
Product Name Absorptive SP4T, Mechanical Switch, DC - 18000 MHz, 50Ω RF Switches
Package Type Connectorized Chassis Mount
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F) 0.0 to 40 C (32 to 104 F)
Frequency Range 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.1500 to 0.8000 dB 1.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Dual Mechanical SP8T Absorptive Switch, DC - 12 GHz, 50Ω - RCM-2SP8T-12 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
Reflective SPDT, Solid State Switch, 30 - 2700 MHz, 50Ω - ZSW2-272VHDRB+ - Mini-Circuits
Specs
Frequency Range 30 MHz
Insertion Loss 0.3500 dB
Isolation 40 dB
View Details
Reflective SP6T, SMT Solid State Switch, 5 - 2000 MHz, 75Ω - JSW6-23DR-75+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 2000 MHz
View Details
3 suppliers
Transfer, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-3MTS-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
2 suppliers