Mini-Circuits Mechanical Switch Assembly, 1 x SP8T, DC - 40 GHz, 2.92 mm RCM-1SP8T-40

Description
Mini-Circuits’ RCM-1SP8T-40 is an electro-mechanical SP8T switch operating over an exceptionally wide bandwidth from DC to 40 GHz with high isolation and low insertion loss. The absorptive switch is fail-safe / normally open, with a break before make configuration, and lifetime of 2 million switching cycles when used within the noted specifications. The switch is housed in a compact benchtop package with all 2.92 mm (female) RF connectors on the front along with LED indicators for a quick read out of switch states. Control and power connections are located on the rear panel. The switch assembly can be controlled via USB or Ethernet (supporting HTTP and Telnet network protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.
Request a Quote
Description
Mini-Circuits’ RCM-1SP8T-40 is an electro-mechanical SP8T switch operating over an exceptionally wide bandwidth from DC to 40 GHz with high isolation and low insertion loss. The absorptive switch is fail-safe / normally open, with a break before make configuration, and lifetime of 2 million switching cycles when used within the noted specifications. The switch is housed in a compact benchtop package with all 2.92 mm (female) RF connectors on the front along with LED indicators for a quick read out of switch states. Control and power connections are located on the rear panel. The switch assembly can be controlled via USB or Ethernet (supporting HTTP and Telnet network protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RCM-1SP8T-40 is a mechanical absorptive SP8T switch with a DC to 40 GHz operating bandwidth, designed for automated test systems and millimeter-wave applications. It features eight 2.92 mm female RF connectors on the front panel with LED state indicators, and USB and Ethernet control via HTTP and Telnet on the rear panel. The switch is fail-safe, normally open, with a break-before-make configuration and a rated lifetime of 2 million switching cycles. Insertion loss is 0.40 dB max up to 12 GHz, 0.70 dB max from 12 to 26 GHz, and 1.50 dB max from 26 to 40 GHz. Isolation exceeds 55 dB across the band. Switching time is 25 ms. The unit is housed in a benchtop case measuring 209.55 mm × 107.95 mm × 45.21 mm. It operates at 0 to +40°C and includes a 24V DC power adapter.

Datasheet Summary
Powered by GS/AI

The RCM-1SP8T-40 is a mechanical absorptive SP8T switch with a DC to 40 GHz operating bandwidth, designed for automated test systems and millimeter-wave applications. It features eight 2.92 mm female RF connectors on the front panel with LED state indicators, and USB and Ethernet control via HTTP and Telnet on the rear panel. The switch is fail-safe, normally open, with a break-before-make configuration and a rated lifetime of 2 million switching cycles. Insertion loss is 0.40 dB max up to 12 GHz, 0.70 dB max from 12 to 26 GHz, and 1.50 dB max from 26 to 40 GHz. Isolation exceeds 55 dB across the band. Switching time is 25 ms. The unit is housed in a benchtop case measuring 209.55 mm × 107.95 mm × 45.21 mm. It operates at 0 to +40°C and includes a 24V DC power adapter.

Suppliers

Company
Product
Description
Supplier Links
Mechanical Switch Assembly, 1 x SP8T, DC - 40 GHz, 2.92 mm - RCM-1SP8T-40 - Mini-Circuits
Brooklyn, NY, United States
Mechanical Switch Assembly, 1 x SP8T, DC - 40 GHz, 2.92 mm
RCM-1SP8T-40
Mechanical Switch Assembly, 1 x SP8T, DC - 40 GHz, 2.92 mm RCM-1SP8T-40
Mini-Circuits’ RCM-1SP8T-40 is an electro-mechanical SP8T switch operating over an exceptionally wide bandwidth from DC to 40 GHz with high isolation and low insertion loss. The absorptive switch is fail-safe / normally open, with a break before make configuration, and lifetime of 2 million switching cycles when used within the noted specifications. The switch is housed in a compact benchtop package with all 2.92 mm (female) RF connectors on the front along with LED indicators for a quick read out of switch states. Control and power connections are located on the rear panel. The switch assembly can be controlled via USB or Ethernet (supporting HTTP and Telnet network protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.

Mini-Circuits’ RCM-1SP8T-40 is an electro-mechanical SP8T switch operating over an exceptionally wide bandwidth from DC to 40 GHz with high isolation and low insertion loss. The absorptive switch is fail-safe / normally open, with a break before make configuration, and lifetime of 2 million switching cycles when used within the noted specifications. The switch is housed in a compact benchtop package with all 2.92 mm (female) RF connectors on the front along with LED indicators for a quick read out of switch states. Control and power connections are located on the rear panel. The switch assembly can be controlled via USB or Ethernet (supporting HTTP and Telnet network protocols). Full software support is provided, including our user-friendly GUI application for Windows and a full API with programming instructions for Windows and Linux environments.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Switches
Product Number RCM-1SP8T-40
Product Name Mechanical Switch Assembly, 1 x SP8T, DC - 40 GHz, 2.92 mm
Package Type Connectorized
Frequency Range 40000 MHz
Insertion Loss 0.2000 to 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP8T, Solid State Switch, 100 MHz - 30 GHz, 50Ω - USB-1SP8T-34 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 50 C (32 to 122 F)
Frequency Range 100 to 30000 MHz
View Details
2 suppliers
Reflective SPDT, SMT Solid State Switch, DC - 2000 MHz, 50Ω - MSW-2-20+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Impedance 50 ohms
View Details
3 suppliers
Absorptive SP6T, Mechanical Switch, DC - 12000 MHz, 50Ω - RC-1SP6T-A12 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
Absorptive SPDT, Solid State Switch, DC - 4600 MHz, 50Ω - ZFSWA-2-46 - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Double Throw; Solid-State
View Details